EN
  • EN
  • DE

CISCO CISCO878 - Cisco G.SHDSL Security Router

Part No CISCO CISCO878 - Cisco G.SHDSL Security Router
Manufacturer CISCO
Catalog Routers
Description Cisco G.SHDSL Security Router
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Routers
Win Source Part Number 1387482-CISCO CISCO878 - Cisco G.SHDSL Security Router
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO CISCO878 - Cisco G.SHDSL Security Router CAD Model

Description

The Cisco 878 G.SHDSL Security Router is designed to provide secure and reliable connectivity for small to medium-sized offices. It is particularly tailored for businesses that require symmetrical high-speed DSL connectivity. The CISCO878 router utilizes G.SHDSL technology, enabling high-speed, high-bandwidth data transmission over copper telephone lines. It features robust security mechanisms, including an integrated firewall, advanced encryption standards, VPN capabilities, and an intrusion detection system to protect the network from threats. This model has four 10/100 Ethernet ports for LAN connectivity and supports Quality of Service (QoS) for traffic prioritization, ensuring that critical applications receive the bandwidth they need. The router runs Cisco's IOS software, offering a broad range of features for network management, routing, and security. The Cisco 878 is a versatile and reliable solution for businesses that need secure, symmetrical broadband access with the additional benefits of comprehensive security and network management features.

You May Also Be Interested in

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess