EN
  • EN
  • DE

ADM706ARZ-REEL

Part No ADM706ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Processor Supervisor 4.4V 1 Active Low/Push-Pull 8-Pin SOIC N T/R / IC SUPERVISOR MPU 4.40V WD 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 160ms Minimum
Voltage - Threshold 4.4V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADM706
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 713420-ADM706ARZ-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ADM706
Introduction Date November 22, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADM706ARZ-REEL CAD Model

Description

Product Overview: ADM706ARZ-REEL

The ADM706ARZ-REEL is a high-quality supervisory circuit produced by Analog Devices Inc., a leading company in the field of high-performance semiconductors. This product is designed to monitor power supplies in microprocessor systems, providing the necessary protection and control to ensure reliable operation. The ADM706ARZ-REEL is available on a reel, making it suitable for automated manufacturing processes.

Key Features

  • Power Supply Monitoring: The ADM706ARZ-REEL ensures that the power supply remains within acceptable voltage levels, triggering a reset signal if it detects an out-of-tolerance condition.
  • Reset Output: It provides a reset signal to the microprocessor during power-up, power-down, and brown-out conditions. The reset signal helps in initializing the microprocessor's state during start-up or in the event of a power failure.
  • Low Power Consumption: This device is optimized for low power consumption, making it ideal for power-sensitive applications.
  • High Accuracy: The supervisory circuit is designed with precision voltage monitoring, ensuring high accuracy in its operation.
  • Watchdog Timer: The ADM706ARZ-REEL includes a watchdog timer that can be used to monitor the microprocessor's activity and initiate a system reset if necessary.
  • Manual Reset Input: It also features a manual reset input, allowing for an external trigger to reset the system.

Applications

The ADM706ARZ-REEL is versatile and can be used in a variety of applications, including:

  • Microprocessor systems
  • Computers and servers
  • Embedded systems
  • Portable and battery-powered equipment
  • Industrial controllers

Technical Specifications

With a wide operating temperature range and available in a compact SOIC package, the ADM706ARZ-REEL is designed to meet the stringent requirements of various electronic systems. The device operates over a voltage range that typically spans from 1.2V to 5.5V, making it flexible for use in different power environments. Its active-low reset output ensures compatibility with most microprocessors, which expect a low signal to initiate a reset.

In summary, the ADM706ARZ-REEL from Analog Devices Inc. is a robust supervisory circuit that offers reliable monitoring and control for power supply systems in microprocessor-based applications. Its combination of features and ease of integration make it an excellent choice for designers looking to enhance system reliability and performance.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6305 $50.4400
195+ $0.5174 $100.8930
300+ $0.5012 $150.3600
415+ $0.4850 $201.2750
535+ $0.4689 $250.8615
715+ $0.4204 $300.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,670 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess