EN
  • EN
  • DE

CISCO CISCO1811/K9 - Dual Ether Security Router w/V.92 Modem Backup

Part No CISCO CISCO1811/K9 - Dual Ether Security Router w/V.92 Modem Backup
Manufacturer CISCO
Catalog Routers
Description Cisco Integrated Services Router 1811/K9
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Routers
Win Source Part Number 1387387-CISCO CISCO1811/K9 - Dual Ether Security Router w/V.92 Modem Backup
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO CISCO1811/K9 - Dual Ether Security Router w/V.92 Modem Backup CAD Model

Description

The CISCO CISCO1811/K9 is a dual Ethernet security router designed to secure the data transactions and connectivity of small to medium-sized businesses. This robust router includes functionality for secure Internet connectivity with a V.92 modem backup, ensuring continuous operation even if the primary internet connection fails. The device features advanced security measures, including stateful inspection firewall capabilities, intrusion prevention (IPS), and Secure Sockets Layer (SSL) and IP security (IPSec) VPNs for enhanced data protection. With support for up to 50 VPN tunnels, it is ideal for businesses that require secure, remote access or connect multiple office locations. The router also supports quality of service (QoS) for prioritizing voice, video, and data traffic, ensuring efficient bandwidth usage and optimal performance for critical applications. Its configuration and management are simplified through the intuitive Cisco IOS Software, and it also supports Cisco’s SDM (Security Device Manager) for easy setup and deployment. The CISCO1811/K9 includes two 10/100 Mbps Ethernet ports, one V.92 modem port for backup, and is equipped with an advanced architecture that supports flexible WAN configurations, making it a versatile and reliable choice for small to medium-sized business networks.

You May Also Be Interested in

CISCO
Cisco SOHO 97
Need more? Email Us
CISCO
Cisco 3845 motherboard
Need more? Email Us
CISCO
Cisco 1721
Need more? Email Us
CISCO
Cisco AP/Single Radio 450Mbps w/PoE 802.11n
Need more? Email Us
CISCO
Cisco Meraki MX67
Need more? Email Us
CISCO
Cisco CISCO2811
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess