EN
  • EN
  • DE

CISCO C887VA-W-E-K9 - Cisco 887VA VDSL2/ADSL2+ over POTS W/802.11n ETSI Comp

Part No CISCO C887VA-W-E-K9 - Cisco 887VA VDSL2/ADSL2+ over POTS W/802.11n ETSI Comp
Manufacturer CISCO
Catalog Routers
Description Cisco 887VA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Routers
Win Source Part Number 1387462-CISCO C887VA-W-E-K9 - Cisco 887VA VDSL2/ADSL2+ over POTS W/802.11n ETSI Comp
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO C887VA-W-E-K9 - Cisco 887VA VDSL2/ADSL2+ over POTS W/802.11n ETSI Comp CAD Model

Description

The CISCO C887VA-W-E-K9 is part of the renowned Cisco 880 Series, offering a versatile and powerful solution designed for small offices and remote locations. It integrates multiple services, including VDSL2/ADSL2+ over POTS and 802.11n wireless LAN, providing high-speed Internet access and secure wireless connectivity. This model adheres to the European Telecommunications Standards Institute (ETSI) norms, ensuring compliance with European regulatory requirements. The integration of advanced security features, including robust firewall, VPN support, and threat defense capabilities, protects the network from unauthorized access and cyber threats. The Cisco 887VA supports voice and data services on a single platform, making it a comprehensive solution for businesses seeking to enhance their communication infrastructure while maintaining a secure network environment. Its wireless capabilities include improved range and performance, delivering reliable, business-grade wireless connectivity that supports mobile workers and wireless office setups. Compact yet powerful, the CISCO C887VA-W-E-K9 is an ideal choice for businesses looking for a feature-rich, scalable, and secure router.

You May Also Be Interested in

CISCO
Cisco IE-3000-8TC
Need more? Email Us
CISCO
Cisco Excess ISR 4431 (4GE,3NIM,8G FLASH,4G DRAM)
Need more? Email Us
CISCO
CISCO 1701 ADSL ROUTER
Need more? Email Us
CISCO
Cisco SOHO 97
Need more? Email Us
CISCO
Cisco AP/Single Radio 450Mbps w/PoE 802.11n
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess