EN
  • EN
  • DE

CISCO ACS-4320-RM-19 - 19 inch rack mount kit for Cisco ISR 4320

Part No CISCO ACS-4320-RM-19 - 19 inch rack mount kit for Cisco ISR 4320
Manufacturer CISCO
Catalog IT infrastructure Accessories
Description 19 inch rack mount kit for Cisco ISR 4320
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1385332-CISCO ACS-4320-RM-19 - 19 inch rack mount kit for Cisco ISR 4320
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO ACS-4320-RM-19 - 19 inch rack mount kit for Cisco ISR 4320 CAD Model

Description

The CISCO ACS-4320-RM-19 is a purpose-built 19-inch rack mount kit designed specifically for Cisco ISR 4320 series routers. This official rack mount kit allows for the seamless integration of the 4320 series routers into any standard 19-inch equipment rack, supporting businesses in maintaining an organized, secure, and efficient networking setup. Engineered by Cisco, this kit embodies the quality and reliability expected from the brand, ensuring that your networking equipment is mounted securely to facilitate optimal airflow and cable management. The kit comes complete with all necessary hardware and brackets for a straightforward installation process. Installing your Cisco ISR 4320 router with this kit not only secures your investment but also enhances the performance and reliability of your network infrastructure by ensuring that your equipment remains stable and accessible for maintenance and upgrades.

You May Also Be Interested in

Dell
DD4200 4U BEZEL
Need more? Email Us
Dell
CADDY 3.5 INTERNAL R730XD R740XD
Need more? Email Us
Dell
CADDY 3.5 XE7420 XE7440
Need more? Email Us
Dell
CADDY COMPELLENT 3.5 XYRATEX /old Compellent model
Need more? Email Us
Dell
FRONTBEZEL R630/EMC
Need more? Email Us
Dell
CADDY 3.5 PE2900 PE2950 WITHOUT INTERPOSER
Need more? Email Us
Dell
BACKPLANE 4X3.5 EXPANDER R740XD
Need more? Email Us
Dell
SD FLASH 8GB
Need more? Email Us
Dell
CADDY PW-SERIES 3.5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess