EN
  • EN
  • DE

CISCO 800-01833-03 - 1-Port ISDN WAN Interface Card

Part No CISCO 800-01833-03 - 1-Port ISDN WAN Interface Card
Manufacturer CISCO
Catalog Network Cards
Description 1-Port ISDN WAN Interface Card
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1386993-CISCO 800-01833-03 - 1-Port ISDN WAN Interface Card
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO 800-01833-03 - 1-Port ISDN WAN Interface Card CAD Model

Description

The CISCO 800-01833-03 1-Port ISDN WAN Interface Card is engineered to deliver high-quality, broadband ISDN (Integrated Services Digital Network) connectivity for Cisco routers. This WAN Interface Card is designed to support Basic Rate Interface (BRI) ISDN connections, providing businesses with a reliable and efficient method of establishing high-speed digital communications over standard telephone lines. ISDN technology is particularly valued for its ability to simultaneously transmit voice, video, and data over a single line, making it an excellent choice for organizations that require versatile and robust communication solutions. Featuring an S/T interface, this 1-Port ISDN WIC facilitates direct connection to ISDN terminals and the ISDN network, eliminating the need for an external NT1 device. It is capable of supporting multiple B-channels, allowing for increased bandwidth by bonding multiple channels together. This capability is essential for applications that demand high data throughput, such as video conferencing, large file transfers, and remote access services. The CISCO 800-01833-03 is designed for easy installation in compatible Cisco routers, offering a straightforward solution for expanding the router's WAN capabilities. Its inclusion in the network infrastructure ensures advanced connectivity options, providing businesses with the means to leverage ISDN's fast and flexible communication capabilities. With its robust design and performance features, this ISDN WAN Interface Card is an invaluable component for any organization looking to enhance its network's efficiency and reliability.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU QLOQL41132HLCU - Dual Port 10 Gigabit Ethernet Controller QL41132HLCU
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F5580-E202
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F5717-L202 - PIB EP 100Gb/s Dual Port EDR HCA (Infiniband ConnectX-5)
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu Ethernet Controller 2x 10GBIT PCIE
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu QLE2742 32GB FC 2PORT
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU QLOQL41262HLCU - Dual Port 10 Gigabit Ethernet Controller QL41262HLCU
Need more? Email Us
Fujitsu Electronics America, Inc.
DynamicLoM module 2x 10 GB Base-T
Need more? Email Us
Fujitsu Electronics America, Inc.
PLAN EM X557-T2 2x10GBASE-T OCP
Need more? Email Us
Fujitsu Electronics America, Inc.
Dual Fibre Channel Controller QLogic SANblade QLE2692 MMF LC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess