EN
  • EN
  • DE

CISCO 800-01789-05 - 1 Ethernet 2 WAN Card Slot Network Module

Part No CISCO 800-01789-05 - 1 Ethernet 2 WAN Card Slot Network Module
Manufacturer CISCO
Catalog Network Cards
Description 1 Ethernet 2 WAN Card Slot Network Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1386804-CISCO 800-01789-05 - 1 Ethernet 2 WAN Card Slot Network Module
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO 800-01789-05 - 1 Ethernet 2 WAN Card Slot Network Module CAD Model

Description

The CISCO 800-01789-05 Network Module is a powerful and versatile component designed for expanding the capabilities of Cisco routers. This particular module adds one Ethernet interface and two WAN card slots to a compatible Cisco router, significantly enhancing its connectivity options and overall functionality. The added Ethernet port allows for direct connection to a local area network (LAN), providing high-speed data transfer rates and enabling efficient communication within the network. The two additional WAN card slots offer the flexibility to further expand the router's wide area network (WAN) connectivity by accommodating compatible WAN Interface Cards (WICs) or Voice Interface Cards (VICs). This feature allows network administrators to tailor their router's configuration to meet specific networking requirements, including support for various types of external networks and telecommunications services. Built with Cisco's renowned quality and reliability, the 800-01789-05 Network Module is engineered to deliver exceptional performance and durability. It integrates seamlessly with compatible Cisco routers, ensuring a smooth upgrade process and maintaining the integrity of the network's architecture. Its inclusion enhances the router's versatility, making it an ideal solution for businesses and enterprises looking to scale their networking capabilities or incorporate additional services into their existing infrastructure.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Dual Port Ethernet QL41212 25GbE SFP28
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu Ethernet Controller 2x 10GBIT PCIE
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F5540-L202
Need more? Email Us
Fujitsu Electronics America, Inc.
DynamicLoM module 2x 10 GB Base-T
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu QLE7342E
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU INEI210T1G1P20 - Single Port Ethernet Server Adapter Intel I210-T1 (G1)
Need more? Email Us
Fujitsu Electronics America, Inc.
Card D3262 PCIe Switch x16 (4x4)
Need more? Email Us
Fujitsu Electronics America, Inc.
PLAN EM X527-DA2 2x10GB SFP OCP
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU INEX550T2G1P5 - Dual Port 10 Gigabit Converged Network Adapter Intel X550-T2
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess