EN
  • EN
  • DE

CISCO 73-12299-04 - Cisco Catalyst 3K-X 10G Network Module

Part No CISCO 73-12299-04 - Cisco Catalyst 3K-X 10G Network Module
Manufacturer CISCO
Catalog Network Cards
Description Cisco Catalyst 3K-X 10G Network Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1386840-CISCO 73-12299-04 - Cisco Catalyst 3K-X 10G Network Module
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO 73-12299-04 - Cisco Catalyst 3K-X 10G Network Module CAD Model

Description

The Cisco Catalyst 3K-X 10G Network Module, part number 73-12299-04, is a high-performance module designed to enhance the scalability and flexibility of the Cisco Catalyst 3000 series of network switches. This module equips the switch with additional 10 Gigabit Ethernet ports, providing a significant increase in bandwidth and network throughput. Ideal for enterprises and data centers that require high-speed connections for server aggregation, the module supports both SFP+ and RJ45 connections, offering versatility in connecting to diverse network devices. By integrating this network module, organizations can future-proof their network infrastructure, ensuring it remains responsive to evolving business needs and technology advancements. Its easy installation and compatibility with various Catalyst 3000 series models make it a popular choice for businesses seeking to expand their networks efficiently while maintaining robust security and reliability inherent to Cisco products.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU S26361-F5717-L202 - PIB EP 100Gb/s Dual Port EDR HCA (Infiniband ConnectX-5)
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F5540-L202
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU INEE10G42BTDAG1P5 - Dual Port 10 Gigabit Ethernet Server Adapter Intel X520-DA2 Server
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F5822-L502 - PLAN EP E810-XXVDA2 PCIE
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu QLE7342E
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu Ethernet Controller 2x 10GBIT PCIE
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F4610-L304 - PLAN CP I350-T4 4x 1000BASE-T OCPV3
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU INEX527DA4OCPG1P5 - OCP X527-DA4 4x10GB SFP
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU EMLOCE10102-FX-F - Dual Port 10 Gigabit CNA Adapter Emulex OCe10102 FH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess