EN
  • EN
  • DE

CISCO 73-12298-04 - Cisco Catalyst 3K-X 1G Network Module

Part No CISCO 73-12298-04 - Cisco Catalyst 3K-X 1G Network Module
Manufacturer CISCO
Catalog Network Cards
Description Cisco Catalyst 3K-X 1G Network Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1387083-CISCO 73-12298-04 - Cisco Catalyst 3K-X 1G Network Module
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO 73-12298-04 - Cisco Catalyst 3K-X 1G Network Module CAD Model

Description

The CISCO 73-12298-04 is a 1G Network Module specifically designed for the Cisco Catalyst 3K-X series switches, providing expanded network capabilities and enhanced performance. This module adds additional Gigabit Ethernet ports to the switch, significantly increasing its capacity to handle high-speed network traffic and connect to more devices simultaneously. Ideal for environments requiring high bandwidth and connectivity, such as data centers, large enterprise networks, and academic institutions, the module supports both copper and fiber optic connections. This flexibility ensures compatibility with a wide range of network infrastructures and allows for easy expansion as network requirements grow. The 1G Network Module is crafted with Cisco's rigorous standards for reliability and performance, ensuring seamless integration with the Catalyst 3K-X series switches. It enables advanced features such as high-performance IP routing, Quality of Service (QoS), and comprehensive security measures, making it an essential component for optimizing and securing network operations. The CISCO 73-12298-04 represents a strategic investment in network infrastructure, offering scalability, flexibility, and the exceptional performance characteristic of Cisco products.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU S26361-F3640-L304 - PLAN EP X710-DA4 4x10Gb SFP+ OCPv3 Adapter
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu QLE7342E
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu QLE2742 32GB FC 2PORT
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu Ethernet Controller 2x 10GBIT PCIE
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F5717-L202 - PIB EP 100Gb/s Dual Port EDR HCA (Infiniband ConnectX-5)
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU INEI210T1G1P20 - Single Port Ethernet Server Adapter Intel I210-T1 (G1)
Need more? Email Us
Fujitsu Electronics America, Inc.
PLAN EM X527-DA2 2x10GB SFP OCP
Need more? Email Us
Fujitsu Electronics America, Inc.
Dual Port Ethernet QL41212 25GbE SFP28
Need more? Email Us
Fujitsu Electronics America, Inc.
PLAN EM X527-DA2 2x10GB SFP OCP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess