EN
  • EN
  • DE

CISCO 37-0891-01 - Cisco FlexStack 50cm stacking cable

Part No CISCO 37-0891-01 - Cisco FlexStack 50cm stacking cable
Manufacturer CISCO
Catalog Cables
Description Cisco FlexStack 50cm stacking cable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1385435-CISCO 37-0891-01 - Cisco FlexStack 50cm stacking cable
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO 37-0891-01 - Cisco FlexStack 50cm stacking cable CAD Model

Description

The CISCO 37-0891-01 represents a crucial component for network scalability and efficiency, specifically designed for Cisco networking devices. This 50cm FlexStack stacking cable is engineered to seamlessly interconnect Cisco switches, allowing for the unified management of multiple switches as a single entity. This efficient design significantly simplifies network configuration, management, and troubleshooting processes. The cable's high-speed connectivity supports data transfer speeds necessary for modern enterprise environments, ensuring reliability and performance in demanding scenarios. Its compatibility with Cisco's innovative FlexStack technology enables users to stack up to nine switches, depending on the switch models, thereby offering a scalable solution that can grow with organizational needs. Sturdy and designed for easy installation, this stacking cable is an essential tool for businesses looking to enhance their network's flexibility and operational efficiency.

You May Also Be Interested in

Supermicro
Supermicro CBL-0315LThe Supermicro CBL-0315L enables SATA flat straight-straight with latch connections for storage
Need more? Email Us
NetApp
NetApp 2M SFP+-SFP+ Cable
Need more? Email Us
Supermicro
Supermicro CBL-SAST-0568. Cable length: 0.35 m, Connector 1: Mini-SAS HD, Connector 2: Mini-SAS
Need more? Email Us
Supermicro
Supermicro SATA Set of 70/59/48/38cm Round Cables
Need more? Email Us
Supermicro
Supermicro CBL-PWEX-1017
Need more? Email Us
NetApp
Netapp 2M 25GB SFP-SFP SR Cable
Need more? Email Us
Supermicro
Supermicro CBL-0388L. Cable length: 0.9 m, Connector 1: SFF-8087, Connector 2: 4 x SATAWe have the following longer cable: CBL-0388L IPASS TO 4 SATA RA 70/70/90/90CM W/ SB
Need more? Email Us
NetApp
NetApp 0.5M RJ45-RJ45 Ethernet Cable
Need more? Email Us
Supermicro
Supermicro CBL-0237L. Cable length: 0.7 m, Product colour: GreySupermicro CBL-0237L, Multi Lane - 4x Sata kabel.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess