EN
  • EN
  • DE

CISCO 37-0889-01 - Cisco FlexStack 3M Stacking Cable

Part No CISCO 37-0889-01 - Cisco FlexStack 3M Stacking Cable
Manufacturer CISCO
Catalog Cables
Description Cisco FlexStack 3M Stacking Cable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1385401-CISCO 37-0889-01 - Cisco FlexStack 3M Stacking Cable
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO 37-0889-01 - Cisco FlexStack 3M Stacking Cable CAD Model

Description

The CISCO 37-0889-01 is a highly reliable FlexStack 3-meter stacking cable designed to efficiently connect and stack multiple Cisco switches, enhancing network scalability and performance. This high-quality stacking cable enables a stacked configuration that consolidates the management of up to nine Cisco switches into a single logical unit, greatly simplifying network management and upgrades. The 3-meter length provides flexibility in the physical placement of stacked switches, allowing for optimal organization and space utilization within network racks. Engineered for high-speed data transfer and reliability, the CISCO 37-0889-01 stacking cable is an essential component for businesses looking to maximize their network’s potential by leveraging the stacking capabilities of Cisco's innovative switch technology. It represents a key investment in creating a more manageable, scalable, and efficient network infrastructure.

You May Also Be Interested in

Supermicro
Supermicro CBL-SAST-0532. Cable length: 0.5 m, Connector 1: Mini-SAS HD, Connector 2: Mini-SAS
Need more? Email Us
NetApp
SAS QSFP-QSFP Cable 5m
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
Supermicro
Supermicro CBL-PWEX-1017
Need more? Email Us
Supermicro
Supermicro CBL-0315LThe Supermicro CBL-0315L enables SATA flat straight-straight with latch connections for storage
Need more? Email Us
Supermicro
Supermicro CBL-SAST-0568. Cable length: 0.35 m, Connector 1: Mini-SAS HD, Connector 2: Mini-SAS
Need more? Email Us
Supermicro
Supermicro CBL-0237L. Cable length: 0.7 m, Product colour: GreySupermicro CBL-0237L, Multi Lane - 4x Sata kabel.
Need more? Email Us
NetApp
NetApp 5M LC-LC Optical Cable
Need more? Email Us
Supermicro
Supermicro CBL-SAST-0948
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess