EN
  • EN
  • DE

WM9713LGEFL

Part No WM9713LGEFL
Manufacturer Cirrus Logic Inc.
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Cirrus Logic Inc.
Win Source Part Number 411127-WM9713LGEFL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM9713LGEFL CAD Model

Description

The WM9713LGEFL is a highly integrated audio codec designed by Cirrus Logic, primarily used in portable devices requiring high-quality audio and efficient power management. It combines stereo audio playback and recording capabilities with advanced features to optimize performance in demanding applications.

Applications:

  • Portable Media Players (PMPs)
  • Smartphones
  • Tablet Computers
  • Handheld Gaming Consoles
  • Digital Voice Recorders

Features:

  • High-performance stereo audio codec with integrated ADCs and DACs
  • Low-power design for extended battery life in portable devices
  • Integrated headphone amplifier with adjustable output levels
  • Microphone pre-amplifier with automatic gain control (AGC)
  • Support for multiple audio formats, including MP3, AAC, and WAV
  • I2C control interface for flexible configuration and control
  • Built-in power management features to minimize power consumption

Benefits:

  • Superior audio quality for immersive listening experience
  • Prolonged battery life, enabling longer usage of portable devices
  • Simplified system design due to highly integrated functionality
  • Reduced board space requirements, ideal for compact devices
  • Lower system cost compared to discrete component solutions
  • Flexible configuration options to meet specific application needs

Additional Details:

The WM9713LGEFL typically supports sample rates up to 48kHz, ensuring accurate audio reproduction. The built-in headphone amplifier is capable of driving a wide range of headphone impedances. The microphone pre-amplifier with AGC optimizes recording quality by automatically adjusting the gain to maintain a consistent audio level. The I2C interface enables easy communication with the host processor for configuration and control. The device is available in a compact package, making it suitable for space-constrained applications. The integrated power management features contribute to the overall energy efficiency of the system, extending battery life. It is often used in conjunction with application processors to provide a complete audio solution. The WM9713LGEFL provides a balance of performance, power efficiency, and integration, making it a popular choice for portable audio applications.

You May Also Be Interested in

CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM) / General Purpose Interface 8 b, 16 b Serial 20-SOIC
Need more? Email Us
Tempo Communications
I2S/LJ/RJ/BT PCM WITH GAIN CODE / Audio, HD Interface 32 b I²C, I²S 40-QFN (5x5)
Lowest to $4.2857
Analog Devices Inc.
IC CODEC STEREO 16BIT 48LQFP / Audio Codec '97 Interface 16 b Serial 48-LQFP (7x7)
Lowest to $3.9170
Renesas Electronics America
IC CODEC AC'97 MIC/JACK 48-QFP / Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7)
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Analog Devices Inc.
56-BUMP WAFER LEVEL CHIP SCALE P
Lowest to $13.7227
Cirrus Logic Inc.
WM8912 - LOW POWER AUDIO CODEC
Need more? Email Us
Analog Devices Inc.
IC CODEC 24BIT / Interface
Lowest to $3.9178
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0300 $60.0600
5+ $24.6408 $123.2040
8+ $23.8704 $190.9632
10+ $23.1000 $231.0000
13+ $22.3308 $290.3004
18+ $20.0208 $360.3744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess