EN
  • EN
  • DE

WM9712XC/WM9712

Part No WM9712XC/WM9712
Manufacturer Cirrus Logic Inc.
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Cirrus Logic Inc.
Win Source Part Number 411125-WM9712XC/WM9712
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WM9712XC/WM9712 CAD Model

Description

The WM9712XC/WM9712 is a low power, high performance stereo audio codec with integrated touch screen controller, designed by Cirrus Logic. It is a key component for portable audio and multimedia applications, providing high-fidelity audio playback and recording capabilities along with a versatile touch screen interface.

Applications:

  • Portable media players (PMPs)
  • Personal Digital Assistants (PDAs)
  • Smartphones
  • Tablet computers
  • Gaming devices

Features:

  • Stereo audio codec with high-resolution ADC and DAC
  • Low power consumption for extended battery life
  • Integrated 4-wire touch screen controller
  • Support for various audio formats (e.g., MP3, AAC, WAV)
  • Microphone preamplifier with adjustable gain
  • Headphone amplifier with output power control
  • I2C control interface for flexible configuration
  • Advanced power management features

Benefits:

  • Enhanced audio experience with high-fidelity playback and recording
  • Responsive and accurate touch screen control
  • Prolonged battery life in portable devices
  • Simplified system design with integrated functionality
  • Reduced bill of materials (BOM) cost
  • Flexible configuration options for diverse applications

Additional Details:

The WM9712 series codecs typically support sampling rates up to 48kHz or higher, ensuring high-quality audio reproduction. The integrated touch screen controller interfaces directly with a touch panel, allowing for seamless integration into touch-enabled devices. It is often used in conjunction with application processors to provide a complete audio and user interface solution. The device operates on a low voltage supply, contributing to its low power characteristics. It is often available in small form factor packages suitable for space-constrained portable devices.

The inclusion of a microphone preamplifier allows for direct connection to microphones, enabling voice recording and communication functionalities. The headphone amplifier provides sufficient power to drive a variety of headphone types. The I2C interface facilitates easy communication with the host processor for configuration and control. The WM9712 family provides a cost-effective and efficient solution for integrating high-quality audio and touch screen capabilities into portable electronic devices.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $6.5292
AKM Semiconductor Inc.
Lowest to $2.4359
AKM Semiconductor Inc.
Lowest to $31.7218
AKM Semiconductor Inc.
Need more? Email Us
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess