EN
  • EN
  • DE

WM8985G

Part No WM8985G
Manufacturer Cirrus Logic Inc.
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Cirrus Logic Inc.
Win Source Part Number 411085-WM8985G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WM8985G CAD Model

Description

The WM8985G is a low power stereo codec from Cirrus Logic, designed primarily for portable audio applications. It features integrated Class D speaker drivers and headphone amplifiers, aiming for high-quality audio playback and recording within a compact form factor. The device's architecture offers flexibility for various audio processing needs.

Applications:

  • Portable Media Players
  • Mobile Phones
  • Tablet Computers
  • Digital Voice Recorders
  • Gaming Devices

Features:

  • Stereo Class D speaker drivers with integrated charge pump
  • High-performance headphone amplifier with capless output option
  • Low power consumption, optimizing battery life
  • Integrated stereo 24-bit ADC and DAC
  • Flexible digital audio interface, supporting I2S, PCM, and TDM
  • Programmable gain stages for versatile audio signal manipulation
  • Digital beep generator for audible feedback
  • Automatic Level Control (ALC) for consistent recording levels
  • I2C control interface for straightforward configuration and control

Benefits:

  • Exceptional Audio Fidelity: The integrated 24-bit ADC and DAC facilitate accurate and clear audio reproduction.
  • Prolonged Battery Operation: Minimal power consumption extends the operational duration of battery-powered devices.
  • Simplified System Integration: Integrated speaker drivers and headphone amplifiers reduce the necessity for external components, streamlining system design.
  • Adaptable Audio Processing: Programmable parameters enable customization to suit diverse application demands.
  • Compact Physical Footprint: The device's small package size is suitable for use in portable devices where space is a constraint.

Additional Details:

The WM8985G encompasses a comprehensive array of audio processing functionalities, including equalization, noise reduction algorithms, and volume management. It supports a broad spectrum of audio formats and sampling frequencies. The Class D speaker drivers offer efficient power amplification for loudspeakers, while the headphone amplifier delivers a high-caliber audio output to headphones, often without requiring external DC-blocking capacitors (capless output). The I2C interface manages control, enabling simple setup and management. Refer to the official Cirrus Logic datasheet for detailed technical specifications.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC PRO-X PROG CODEC/SLCC 48-LQFP
Lowest to $3.9178
Rohm Semiconductor
IC CODEC PCM 48-VQFP
Lowest to $4.8972
Rohm Semiconductor
Need more? Email Us
Texas Instruments
IC CODEC DUAL-CH PROG LP 48-TQFP / Voiceband Audio Codec 2ADC / 2DAC Ch Automotive 48-Pin TQFP T/R
Need more? Email Us
Cirrus Logic Inc.
IC CODEC W/TOUCH CTLR 48QFN / General Purpose Audio Codec 2ADC / 2DAC Ch
Lowest to $27.8572
Rohm Semiconductor
Need more? Email Us
Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us
Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8085 $60.6375
175+ $0.6630 $116.0250
270+ $0.6433 $173.6910
375+ $0.6225 $233.4375
480+ $0.6018 $288.8640
645+ $0.5394 $347.9130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,250 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess