The WM8751LEFL/R is a low-power stereo codec from Cirrus Logic Inc. It is designed for portable audio applications, offering a balance between high-quality audio performance and efficient power consumption. The codec integrates various functions necessary for audio processing, making it suitable for a range of devices requiring audio input and output capabilities.
Applications:
- Portable Media Players (PMPs)
- Mobile Phones
- Digital Voice Recorders
- Personal Digital Assistants (PDAs)
- USB Audio Interfaces
Features:
- High-performance stereo ADC and DAC
- Low power consumption for extended battery life
- Integrated headphone amplifier
- Digital volume control
- Microphone bias supply
- Advanced power management features
- Support for various audio data formats
- I2C control interface
Benefits:
- Superior Audio Quality: Delivers clear and crisp audio reproduction, enhancing the user experience.
- Extended Battery Life: Low power consumption allows for longer usage in portable devices.
- Reduced Component Count: Integration of multiple functions minimizes the need for external components, saving board space and reducing system cost.
- Flexible Configuration: The I2C interface enables easy configuration and control of audio settings.
- Cost-Effective Solution: Combines essential audio functions into a single chip, reducing overall system cost.
Additional Details:
The WM8751LEFL/R typically operates with a supply voltage between 1.8V and 3.3V. It supports sampling rates up to 48kHz. The integrated headphone amplifier is designed to drive a range of headphone impedances. The device is available in a compact QFN package. Detailed technical specifications, including THD+N, SNR, and power consumption figures, can be found in the Cirrus Logic datasheet. The “/R” suffix usually indicates tape and reel packaging for automated assembly. It’s engineered to provide high-quality audio while conserving power, making it suitable for battery-powered audio devices.