The WM8750LSEFL/R is a low-power stereo codec produced by Cirrus Logic Inc. designed for portable audio applications. This codec offers a blend of high-fidelity audio output and efficient power management, making it well-suited for battery-powered devices. It includes a combination of ADCs, DACs, and supporting circuitry to facilitate audio processing tasks.
Applications:
- Portable Media Players (PMPs)
- Mobile Phones
- Digital Voice Recorders
- Personal Navigation Devices (PNDs)
- USB Audio Interfaces
Features:
- High-performance stereo ADC and DAC
- Low power consumption design
- Integrated headphone amplifier
- Digital volume control
- Microphone bias supply
- Advanced power management capabilities
- Support for various audio data formats (e.g., I2S, PCM)
- I2C control interface for flexible configuration
Benefits:
- Superior Audio Quality: Provides clear and accurate audio reproduction for an enhanced listening experience.
- Extended Battery Life: Low power consumption maximizes battery life in portable devices.
- Reduced Component Count: Integrated functions minimize the need for external components, saving board space and cost.
- Easy Configuration: I2C interface simplifies the setup and control of audio parameters.
- Cost-Effective Solution: Combines multiple audio functions into a single chip for reduced system cost and complexity.
Additional Details:
The WM8750LSEFL/R typically operates on a supply voltage between 1.8V and 3.3V. It supports sampling rates up to 48kHz. The integrated headphone amplifier can drive various headphone impedances. The device is packaged in a compact form factor suitable for portable applications. The Cirrus Logic datasheet provides detailed technical specifications including THD+N, SNR, and power consumption figures. The '/R' suffix usually indicates that the component is supplied on tape and reel for automated assembly processes. Its focus is on delivering high-quality audio while maintaining low power consumption, making it suitable for battery-powered audio applications.