EN
  • EN
  • DE

WM8720EDS

Part No WM8720EDS
Manufacturer Cirrus Logic Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Cirrus Logic Inc.
Win Source Part Number 410928-WM8720EDS
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian WM8720EDS CAD Model

Description

The WM8720EDS is a high-performance stereo DAC (Digital-to-Analog Converter) from Cirrus Logic, designed for a wide range of audio applications. This DAC is known for its excellent audio fidelity, achieving high signal-to-noise ratio (SNR) and low total harmonic distortion plus noise (THD+N). It's commonly used in CD players, DVD players, AV receivers, and other audio equipment requiring high-quality audio reproduction.

Applications:

  • CD players
  • DVD players
  • AV receivers
  • Sound cards
  • Professional audio interfaces
  • Portable audio players
  • Digital mixing consoles

Features:

  • High SNR: Offers a signal-to-noise ratio (SNR) of typically 106 dB, ensuring clear and detailed audio reproduction.
  • Low THD+N: Achieves a low total harmonic distortion plus noise (THD+N) of -90 dB, resulting in accurate audio output.
  • Sampling Rate Support: Supports sampling rates up to 96 kHz, accommodating various audio formats.
  • Oversampling Digital Filter: Includes an oversampling digital filter to minimize aliasing and improve audio clarity.
  • Differential Analog Outputs: Features differential analog outputs for enhanced noise immunity and signal integrity.
  • Digital De-emphasis: Incorporates digital de-emphasis for playback of pre-emphasized audio sources.
  • Low Power Consumption: Designed for low power operation, making it suitable for portable applications.
  • Flexible Digital Interface: Supports various digital audio interfaces, including I2S, Left Justified, and Right Justified formats.

Benefits:

  • Exceptional Audio Quality: Delivers high-fidelity audio reproduction with minimal noise and distortion.
  • Versatile Applications: Suitable for a wide range of audio applications, from consumer electronics to professional equipment.
  • Improved Noise Immunity: Differential outputs reduce noise and interference, ensuring a cleaner audio signal.
  • High-Quality Audio Playback: Supports sampling rates up to 96 kHz, providing compatibility with various audio formats.
  • Simplified System Design: Flexible digital interface allows for easy integration into different audio systems.
  • Efficient Power Consumption: Low power consumption makes it ideal for portable and energy-efficient applications.

Additional Details:

The WM8720EDS operates typically from a 5V analog supply and a 3.3V digital supply. It comes in a compact surface-mount package for easy integration. The internal architecture includes a delta-sigma modulator to ensure high performance. Proper power supply decoupling and PCB layout are essential for achieving the specified performance levels.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess