The WM8711LEFL/R is a high-performance stereo audio digital-to-analog converter (DAC) from Cirrus Logic. It is designed for a wide range of audio applications, offering high-fidelity audio playback in a compact and low-power package. This DAC integrates advanced features and processing capabilities, making it suitable for portable audio players, mobile phones, and professional audio equipment.
Applications:
- Portable audio players
- Mobile phones
- USB audio interfaces
- Home audio systems
- Professional audio equipment
Features:
- High-performance stereo DAC with up to 24-bit resolution
- Low power consumption for extended battery life
- Integrated headphone amplifier with volume control
- Advanced digital audio processing, including interpolation filters and de-emphasis
- Flexible digital interface supporting I2S, PCM, and SPI formats
- Small form factor package for space-constrained designs
Benefits:
- Delivers high-quality audio performance with minimal distortion and noise.
- Extends battery life in portable devices.
- Simplifies system design with integrated features.
- Offers versatile connectivity options for easy integration.
- Enables compact and lightweight designs for portable applications.
Additional Details:
The WM8711LEFL/R supports sampling rates up to 192 kHz, providing high-resolution audio playback. It features a dynamic range of up to 106 dB, ensuring accurate and detailed audio reproduction. The integrated headphone amplifier can drive a variety of headphone impedances. The digital audio processing algorithms are optimized for high-fidelity audio playback. The DAC communicates with the host processor via a standard digital audio interface, simplifying integration. The device operates on a low supply voltage, minimizing power consumption. The WM8711LEFL/R is available in a small QFN package, making it suitable for space-constrained applications. The device also includes comprehensive power management features to minimize power consumption in different operating modes. This DAC is a popular choice for applications requiring high-quality audio playback with low power consumption and a small form factor.