The SG-710ECK 3.6884MC2 is a crystal oscillator manufactured by Cirrus Logic Inc., designed to provide a precise and stable timing signal for various electronic applications. This oscillator is characterized by its compact size and reliable performance, making it suitable for integration into a wide range of devices. It's designed to provide the clock signal necessary for synchronized operations within a system.
Applications
- Microcontrollers
- Embedded systems
- Real-time clocks (RTCs)
- Audio equipment
- Communication devices
Features
- Frequency: 3.6884 MHz
- Package: Surface Mount Device (SMD)
- High stability
- Low power consumption
- Wide operating voltage range
- Compact size
Benefits
- Precise and stable timing: Ensures reliable operation of the connected devices.
- Low power consumption: Reduces energy consumption, making it suitable for battery-powered applications.
- Wide operating voltage range: Offers flexibility in system design and compatibility with different power sources.
- Compact size: Facilitates integration into small and portable devices.
- Reliable performance: Provides consistent and accurate timing over a wide range of operating conditions.
Additional Details
The SG-710ECK series is a popular choice for applications requiring a stable and accurate clock signal. The 3.6884 MHz frequency is commonly used in various embedded systems and audio equipment. The SMD package allows for easy integration into automated assembly processes. Designers should consult the manufacturer's datasheet for specific operating characteristics, including voltage requirements, temperature range, and frequency stability specifications. Proper decoupling and layout techniques are essential to minimize noise and ensure optimal performance of the oscillator. Furthermore, consideration should be given to the load capacitance specified for the oscillator to ensure accurate frequency output.