The EG-2101CA is a crystal oscillator module manufactured by Cirrus Logic Inc. operating at a frequency of 156.250000 MHz. Crystal oscillators like the EG-2101CA provide a highly stable and accurate clock signal, essential for a wide range of electronic devices and systems.
Applications
- High-speed data communication systems
- Networking equipment (routers, switches)
- Microprocessor and microcontroller clock sources
- Audio and video processing equipment
- Test and measurement instruments
Features
- Precise frequency output of 156.250000 MHz
- High frequency stability
- Low jitter performance
- Compact module design for easy integration
- RoHS compliant
Benefits
- Ensures reliable and accurate timing for critical applications
- Reduces signal distortion and noise due to stable clock source
- Simplifies circuit design with integrated oscillator module
- Meets environmental regulations with RoHS compliance
- Improved system performance due to precise clocking
Additional Details
The EG-2101CA typically requires a supply voltage of 3.3V or 5V. It is designed for surface mount technology (SMT) assembly. Its operating temperature range is generally between -40°C to +85°C, but the specific range should be verified in the datasheet. The oscillator's stability is typically specified in parts per million (ppm) over the operating temperature range, which is a critical parameter for applications requiring high accuracy. Crystal oscillators are favored for their excellent frequency stability compared to other types of oscillators, making them ideal for demanding applications. Always refer to the official datasheet for precise electrical characteristics, mechanical dimensions, and handling precautions.