EN
  • EN
  • DE

CS42L81CNZA1

Part No CS42L81CNZA1
Manufacturer Cirrus Logic Inc.
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1131163-CS42L81CNZA1
Categories Custom Parts
Manufacturer Cirrus Logic Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS42L81CNZA1 CAD Model

Description

The CS42L81CNZA1 is a low-power, high-performance audio codec designed by Cirrus Logic. It's engineered for a variety of portable audio applications, prioritizing power efficiency while maintaining excellent audio quality. This codec integrates multiple functions including digital-to-analog (DAC) and analog-to-digital (ADC) conversion, headphone amplification, and digital signal processing (DSP) capabilities.

Applications

  • Portable media players
  • Mobile phones and smartphones
  • Tablet computers
  • Digital voice recorders
  • Bluetooth headsets and speakers
  • Gaming consoles

Features

  • High-performance stereo audio codec
  • Low power consumption for extended battery life
  • Integrated digital-to-analog converters (DACs) and analog-to-digital converters (ADCs)
  • Built-in headphone amplifier with automatic level control (ALC)
  • Advanced noise reduction and echo cancellation algorithms
  • Support for multiple audio formats (e.g., MP3, AAC, WAV)
  • Digital signal processing (DSP) capabilities for custom audio effects
  • I2C control interface for easy configuration
  • Compact package size for space-constrained applications

Benefits

  • Superior audio quality provides an immersive listening experience
  • Extended battery life reduces the need for frequent charging
  • Integrated DACs and ADCs simplify audio system design
  • Headphone amplifier delivers clear and powerful audio output
  • Noise reduction and echo cancellation enhance audio clarity in noisy environments
  • Support for multiple audio formats ensures compatibility with various audio sources
  • DSP capabilities enable custom audio processing and effects
  • Easy configuration via I2C control interface
  • Compact package size enables integration into small, portable devices

Additional Details

The CS42L81CNZA1 operates on a low-voltage power supply, typically between 1.8V and 3.3V, which makes it suitable for battery-powered devices. Its integrated DSP allows for custom audio processing algorithms to be implemented, offering flexibility in sound design. The codec also incorporates power management features, such as automatic shutdown and sleep modes, to minimize power consumption when the device is idle. The I2C interface facilitates control and configuration of various codec parameters, including volume, gain, and equalization. The compact package ensures it can be integrated into densely populated PCBs. The noise reduction and echo cancellation algorithms enhance audio quality in environments with background noise, improving the user experience.

You May Also Be Interested in

Chilisin
Lowest to $0.0019
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.9794
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
ACX
Lowest to $0.1640
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess