The CS42L81-SWZR is a highly integrated, low power audio codec designed by Cirrus Logic. It's optimized for portable applications requiring high-quality audio playback and recording, combined with minimal power consumption. The 'SWZR' likely indicates a specific package type or configuration option for this particular part.
Applications
- Portable Media Players
- Smartphones
- Tablets
- Netbooks
- Digital Voice Recorders
Features
- Stereo Audio Codec
- Low Power Consumption
- Integrated Headphone Amplifier
- Digital Microphone Interface (DMIC) Support
- I2S/PCM Interface
Benefits
- Longer Battery Life for Portable Devices
- High-Fidelity Audio Playback and Recording
- Reduced Board Space and Component Count
- Simplified System Design and Integration
- Enhanced Audio Quality in Noisy Environments
The CS42L81-SWZR features an integrated headphone amplifier, reducing the need for external components and simplifying the system's bill of materials (BOM). It supports a digital microphone interface (DMIC), enabling high-quality audio capture with digital microphones. The I2S/PCM interface allows for seamless integration with various audio processors and controllers. Its low-power design is crucial for maximizing battery life in portable devices.
Typical Specifications (Based on CS42L81 family):
- SNR (Signal-to-Noise Ratio): >95 dB (Playback & Recording)
- THD+N (Total Harmonic Distortion + Noise): < -80 dB
- Power Consumption: < 10mW (Playback)
- Supply Voltage: 1.8V to 3.3V
- Package: QFN
The CS42L81-SWZR is a cost-effective solution for achieving high-quality audio performance in portable devices. The integration of key features, such as the headphone amplifier and digital microphone interface, simplifies the system design and reduces the overall component count. The low power consumption ensures that battery life is not compromised. Cirrus Logic's audio codecs are known for their reliability and performance. This makes the CS42L81-SWZR well suited for a wide variety of audio applications requiring efficiency and sound fidelity.