EN
  • EN
  • DE

32-2098UL

Part No 32-2098UL
Manufacturer Cinch Connectivity Solutions
Catalog Modular Connectors - Modular Connector Plugs
Description CONN MOD PLUG 8P8C SHIELDED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Plug
Cable Type Flat Oval or Round Cable, Solid or Stranded Wires
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Shielding Shielded
Ratings Cat5
Termination IDC
Length 0.885" (22.48mm)
Color Translucent - Clear
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1631463-32-2098UL
Ultra Librarian 3D Model Ultra Librarian 32-2098UL CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN PLUG 8POS SDL 24-26AWG RND
Need more? Email Us
Stewart Connector
CONN MOD PLUG 6P6C UNSHIELDED
Need more? Email Us
Panduit Corp
28 AWG, CATEGORY 5E, UTP MODULAR
Need more? Email Us
TE Connectivity
CONN PLUG 8POS SDL 24AWG AU FLAT
Need more? Email Us
HARTING
CONN MOD PLUG 8P8C SHIELDED
Need more? Email Us
Conxall/Switchcraft
CONN MOD PLUG 8P8C SHIELDED
Need more? Email Us
Conxall/Switchcraft
CONN MOD PLUG 8P8C UNSHIELDED
Need more? Email Us
Phoenix Contact
CONN MOD PLUG 8P8C SHIELDED
Need more? Email Us
HARTING
CONN MOD PLUG 8P4C SHIELDED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess