EN
  • EN
  • DE

CH7035B-BF

Part No CH7035B-BF
Manufacturer Chrontel,Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chrontel,Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820418-CH7035B-BF
Ultra Librarian 3D Model Ultra Librarian CH7035B-BF CAD Model

Description

The CH7035B-BF is a display interface encoder manufactured by Chrontel, Inc. It is designed to convert digital video signals into HDMI (High-Definition Multimedia Interface) format. This encoder is commonly used in devices requiring HDMI output, such as graphics cards, set-top boxes, and DVD players.

Applications

  • Graphics cards: Converts digital display signals to HDMI for output to monitors and TVs.
  • Set-top boxes: Provides HDMI output for connecting to high-definition TVs.
  • DVD players: Enables HDMI connectivity for high-quality video and audio output.
  • Gaming consoles: Converts digital video signals to HDMI for connection to HDTVs.
  • Embedded systems: Integrates into embedded systems requiring HDMI display capabilities.

Features

  • Digital to HDMI Conversion: Converts digital video input to HDMI output.
  • High Resolution Support: Supports various display resolutions, including standard definition (SD) and high definition (HD) formats up to 1080p.
  • Integrated HDCP: Includes High-bandwidth Digital Content Protection (HDCP) for secure content delivery.
  • Audio Support: Supports embedded audio within the HDMI stream.
  • I2C Control Interface: Uses I2C interface for configuration and control.

Benefits

  • Enables HDMI Connectivity: Allows connection of digital video sources to HDMI displays.
  • High-Quality Output: Delivers high-quality video and audio output via HDMI.
  • Content Protection: Provides HDCP support for secure content delivery.
  • Simplified Design: Simplifies system design with integrated conversion functionality.
  • Versatile Application: Suitable for a wide range of video display applications.

Additional Details

The CH7035B-BF supports various HDMI features, including deep color and high-bitrate audio. It typically accepts digital video input in formats such as RGB or YCbCr. The device is configured and controlled via an I2C serial interface. Key specifications include supported resolutions (e.g., up to 1080p), HDMI version (e.g., 1.3 or 1.4), and power consumption. The package is typically a small surface-mount package such as a QFN or TQFP. Consult the manufacturer's datasheet for specific details on supported features, electrical characteristics, and operating temperatures.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6928 $61.0064
30+ $3.8508 $115.5240
47+ $3.7307 $175.3429
64+ $3.6094 $231.0016
83+ $3.4893 $289.6119
111+ $3.1289 $347.3079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess