The CEP02N7G is an N-Channel enhancement mode power MOSFET from Chino-Excel. This device is designed for high-efficiency switching applications. It features a low on-resistance (RDS(on)) and a fast switching speed, making it suitable for various power management and motor control applications.
Applications
- DC-DC converters
- Power inverters
- Motor control circuits
- Load Switching
- Power management in portable devices
Features
- N-Channel enhancement mode
- Low on-resistance (RDS(on))
- Fast switching speed
- High ruggedness
- Avalanche energy rated
Benefits
- Increased efficiency in power conversion
- Reduced power loss and heat generation
- Improved system performance due to faster switching
- Enhanced reliability and robustness
- Simplified thermal management
Detailed Specs
While specific values may vary based on manufacturer's datasheets, typical specifications for a device of this nature include:
- Drain-Source Voltage (VDS): Up to 75V
- Gate-Source Voltage (VGS): ±20V
- Continuous Drain Current (ID): Up to 2A
- On-Resistance (RDS(on)): Typically in the range of tens of milliohms
- Gate Charge (Qg): Typically a few nanocoulombs
- Operating Temperature: -55°C to +175°C
- Package: Typically in a SOT-223 or similar surface-mount package
It is crucial to consult the manufacturer's datasheet for the precise specifications and application guidelines of the CEP02N7G to ensure proper and safe operation within the intended circuit.