The PBY201209T-110Y-N is a multilayer chip inductor manufactured by Chilisin. It is designed for use in various high-frequency applications. The '110Y' indicates an inductance value of 10nH and a tolerance, with 'N' often denoting a specific packaging or other characteristic.
Applications
- RF circuits
- Wireless communication devices
- Mobile phones
- Bluetooth devices
- GPS receivers
- Matching networks
Features
- Small size (2012 package size)
- High self-resonant frequency (SRF)
- High Q factor
- Excellent solderability
- Multilayer construction
- Surface mount technology (SMT)
Benefits
- Suitable for high-frequency applications
- Reduces board space due to its small size
- Provides efficient signal transmission
- Easy to assemble using standard SMT processes
- Reliable performance
Additional Details
This inductor is typically used in RF filters, impedance matching networks, and other high-frequency circuits. The high self-resonant frequency (SRF) ensures that the inductor behaves as an inductor over a wide range of frequencies. The Q factor is a measure of the inductor's efficiency, with higher Q values indicating lower losses. The multilayer construction provides high inductance values in a small package. The 2012 package size refers to the physical dimensions of the inductor (2.0mm x 1.2mm). It’s crucial to consult the Chilisin datasheet for the PBY201209T-110Y-N for detailed specifications, including inductance tolerance, SRF, Q factor, DC resistance (DCR), rated current, and operating temperature range. The rated current should not be exceeded to prevent damage to the inductor.