EN
  • EN
  • DE

NLC322522T-150J-N

Part No NLC322522T-150J-N
Manufacturer Chilisin
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082435-NLC322522T-150J-N
Categories OEM Parts(M-N)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NLC322522T-150J-N CAD Model

Description

The NLC322522T-150J-N is a wire-wound ferrite inductor produced by Chilisin. This component is designed for use in various electronic circuits requiring inductance, such as power supplies, high-frequency applications, and noise filtering. As part of the NLC series, it provides a balance between inductance value, current handling, and physical dimensions.

Applications

  • Power Supplies: Used as a filtering and energy storage element in DC-DC converters and voltage regulators.
  • RF Circuits: Employed in impedance matching and filtering stages of radio frequency circuits.
  • Noise Filtering: Reduces unwanted noise and interference in electronic systems.
  • Mobile Devices: Integrated into smartphones and tablets for power management and signal conditioning.
  • Wireless Communication: Found in Bluetooth and Wi-Fi modules for filtering and impedance adjustment purposes.

Features

  • Compact Size: Measures 3.2mm x 2.5mm x 2.2mm, making it suitable for space-constrained applications.
  • High Inductance: Provides an inductance value of 15μH with a tolerance of ±5%.
  • Ferrite Core: Enhances the inductor's performance at high frequencies and increases its permeability.
  • Wire-Wound Construction: Offers a high Q factor and low DC resistance, which contributes to higher efficiency.
  • RoHS Compliant: Meets Restriction of Hazardous Substances directives, ensuring it is environmentally friendly.
  • Operating Temperature Range: Typically specified for -40°C to +85°C, enabling its use in a variety of environments.

Benefits

  • Efficient Noise Suppression: The ferrite core and wire-wound structure enable effective filtering of unwanted noise.
  • Stable Performance: Maintains a consistent inductance value across varying temperatures and frequencies.
  • Compact Design: The small size allows for easy integration into densely populated circuit boards.
  • Reduced EMI: The shielded construction minimizes electromagnetic interference, ensuring signal integrity.
  • Reliable Operation: Robust design ensures dependable performance in demanding environments.

Additional Details

Key parameters for the NLC322522T-150J-N inductor include its rated current and self-resonant frequency (SRF). Low DC resistance (DCR) minimizes power loss. It comes in tape and reel packaging for automated assembly processes and is compatible with standard SMT soldering techniques. This component is suitable for applications requiring a balance of high inductance, small size, and reliable performance.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess