EN
  • EN
  • DE

MHCI04012-4R7M-R8

Part No MHCI04012-4R7M-R8
Manufacturer Chilisin
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078677-MHCI04012-4R7M-R8
Categories OEM Parts(M-N)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MHCI04012-4R7M-R8 CAD Model

Description

The MHCI04012-4R7M-R8 is a multilayer ceramic inductor manufactured by Chilisin. It's designed for high-frequency applications where small size and excellent Q-factor are crucial. This component is commonly used in RF circuits, wireless communication devices, and impedance matching networks.

Applications

  • RF Filters: Filtering unwanted frequencies in radio frequency circuits.
  • Wireless Communication Devices: Impedance matching and tuning in antennas and transceivers.
  • Impedance Matching Networks: Matching impedance between different circuit stages.
  • High-Frequency Circuits: Inductive components in resonant circuits and oscillators.
  • Mobile Phones: RF front-end modules and antenna tuning circuits.

Features

  • Multilayer Ceramic Construction: Provides high Q-factor and stable performance at high frequencies.
  • Compact Size: Small form factor for space-constrained applications (0402 size).
  • High Self-Resonant Frequency (SRF): Enables operation at higher frequencies without significant performance degradation.
  • Excellent Q-Factor: Minimizes losses and improves circuit efficiency.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.

Benefits

  • Improved Signal Quality: High Q-factor ensures minimal signal loss and distortion.
  • Enhanced Performance: High SRF allows for operation at higher frequencies without performance degradation.
  • Space Saving: Compact size enables integration in densely packed electronic circuits.
  • Reliable Performance: Ceramic construction provides stable and reliable operation.
  • Simplified Assembly: SMT design simplifies the manufacturing process and reduces assembly costs.

Additional Details

The '4R7M' indicates an inductance value of 4.7 nH (nanohenries) with a tolerance of ±20%. The 'R8' likely refers to a specific performance grade or packaging option as specified by Chilisin. This inductor is designed for reflow soldering processes and is often used in RF front-end modules and antenna tuning circuits. Consulting the datasheet is crucial for detailed electrical specifications, Q-factor versus frequency curves, SRF, and temperature characteristics. The specific ceramic material used in the construction plays a vital role in determining its high-frequency performance.

You May Also Be Interested in

New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess