EN
  • EN
  • DE

LVS505020-4R7M-N

Part No LVS505020-4R7M-N
Manufacturer Chilisin
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984360-LVS505020-4R7M-N
Categories OEM Parts(J-L)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LVS505020-4R7M-N CAD Model

Description

The LVS505020-4R7M-N is a wire-wound shielded power inductor manufactured by Chilisin Electronics. It is designed for use in DC-DC converters and power supply circuits that require high efficiency and reliable performance. Its shielded construction helps minimize electromagnetic interference (EMI), making it suitable for sensitive electronic applications.

Applications:

  • DC-DC Converters: Commonly used in buck, boost, and buck-boost converters.
  • Power Supplies: Energy storage and filtering in various power supply designs.
  • Notebook Computers: Voltage regulation in laptop power systems.
  • Smartphones and Tablets: Power management in mobile devices.
  • Automotive Electronics: Used in car audio systems and other automotive applications.

Features:

  • Shielded Construction: Reduces electromagnetic interference (EMI) emissions.
  • High Current Handling: Capable of handling high current levels without saturation.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Compact Size: 5.0 x 5.0 x 2.0 mm dimensions, suitable for space-constrained designs.
  • Wire-Wound Construction: Provides stable inductance and high Q factor.

Benefits:

  • Efficient Power Conversion: Minimizes energy losses in power supply circuits, improving overall system efficiency.
  • Reduced EMI Noise: Helps to suppress electromagnetic interference, ensuring compliance with regulatory standards.
  • Space-Saving Design: Enables miniaturization of electronic devices due to its compact size.
  • High Reliability: Durable construction ensures stable performance over a wide range of operating conditions.
  • Stable Inductance: Maintains a consistent inductance value even under varying temperature conditions.

Additional Details:

The LVS505020-4R7M-N inductor features an inductance of 4.7 μH with a tolerance of ±20%. It is designed for reflow soldering and is compliant with RoHS standards. The operating temperature range is typically between -40°C and +125°C. This component is particularly well-suited for applications where high efficiency, low EMI, and small size are critical requirements.

You May Also Be Interested in

Linear Technology
Lowest to $2.0374
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0591 $50.2350
2,065+ $0.0485 $100.1525
3,195+ $0.0470 $150.1650
4,400+ $0.0455 $200.2000
5,685+ $0.0440 $250.1400
7,615+ $0.0394 $300.0310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,185 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess