The LVS404018-3R3M-N is a shielded power inductor manufactured by Chilisin. It's designed for use in DC-DC converters and other power supply applications requiring a compact size and good current handling. The composite core material offers excellent performance characteristics.
Applications
- DC-DC converters
- Power supplies for industrial equipment
- Voltage regulators
- Point-of-Load (POL) converters
- Portable electronic devices
Features
- Shielded construction
- Composite core material
- Low DC resistance (DCR)
- High current handling
- Small footprint: 4.0mm x 4.0mm
- RoHS compliant
Benefits
- Reduces EMI (Electromagnetic Interference) in surrounding circuits
- High efficiency due to low core loss and DCR
- Compact size for high-density boards
- Stable performance in demanding power applications
- Environmentally friendly
Additional Details
The LVS404018-3R3M-N inductor has an inductance value of 3.3µH (3.3 microhenries), with a typical tolerance of ±20%. It can handle high saturation currents and provides a very low DC resistance that minimizes power loss. It has an operating temperature range from -40°C to +125°C. Its shielded construction further minimizes EMI radiation from the inductor. It comes in tape and reel packaging for automated assembly. The dimensions are 4.0mm x 4.0mm x 1.8mm