EN
  • EN
  • DE

LVS252012-3R3M-N

Part No LVS252012-3R3M-N
Manufacturer Chilisin
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962618-LVS252012-3R3M-N
Categories OEM Parts(J-L)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LVS252012-3R3M-N CAD Model

Description

The LVS252012-3R3M-N is a wire-wound power inductor manufactured by Chilisin Electronics. It is designed for use in DC-DC converters and other power supply applications where a compact size and high inductance are required. The 3R3M indicates an inductance value of 3.3µH with a specified tolerance.

Applications

  • DC-DC Converters: Step-up, step-down, and buck-boost converters for voltage regulation.
  • Power Supplies: Regulated power supplies for electronic devices.
  • LED Lighting: Powering LED drivers and lighting systems.
  • Portable Devices: Smartphones, tablets, and other battery-powered electronics.
  • Noise Filtering: Filtering out unwanted noise in power lines.

Features

  • Wire-Wound Construction: Provides high inductance and current handling capability.
  • Compact Size: Small footprint allows for integration into space-constrained applications.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • High Saturation Current: Maintains inductance at high current levels.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Efficient Power Conversion: Low DCR minimizes power losses, improving overall efficiency.
  • Compact Design: Small size allows for miniaturization of electronic devices.
  • Reduced EMI: Shielded construction minimizes interference with other components.
  • Reliable Performance: High saturation current ensures stable operation under high load conditions.
  • Wide Operating Temperature Range: Suitable for a variety of environmental conditions.
  • Meets Industry Standards: RoHS compliance ensures environmental compatibility.

Additional Details

The LVS252012-3R3M-N is typically surface-mounted using reflow soldering. The operating temperature range is typically -40°C to +125°C. The saturation current and rated current are important parameters to consider when selecting an inductor for a specific application. Refer to the Chilisin datasheet for detailed electrical characteristics, mechanical dimensions, and soldering recommendations.

You May Also Be Interested in

Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess