The LVF303015-1R0M-N, manufactured by Chilisin, is a molded power inductor designed for high-current applications. This inductor provides a compact and efficient solution for power management in various electronic devices. Its shielded construction minimizes electromagnetic interference (EMI).
Applications:
- DC-DC Converters
- Power Supplies
- Voltage Regulators
- Filtering Circuits
- Automotive Electronics
Features:
- High Current Capability: Designed to handle high DC currents without saturation.
- Low DC Resistance (DCR): Minimizes power losses, improving efficiency.
- Shielded Construction: Reduces EMI, ensuring stable operation in sensitive applications.
- Compact Size: Small form factor allows for high-density board designs.
- RoHS Compliant: Environmentally friendly.
Benefits:
- High Efficiency: Low DCR reduces power dissipation, improving overall efficiency.
- Reduced EMI: Shielded construction minimizes interference with other components.
- Space Saving: Compact size allows for use in space-constrained applications.
- Reliable Performance: Designed for stable and reliable operation in demanding environments.
- Environmentally Friendly: Complies with environmental regulations.
Technical Specifications:
The LVF303015-1R0M-N has an inductance value of 1.0 μH (1R0). It is built in a 3.0 x 3.0 mm footprint with a height of 1.5 mm. The DC resistance (DCR) is typically very low, which helps to minimize losses. The saturation current is typically around 5-7 A, but this value can vary depending on the exact operating conditions. The self-resonant frequency (SRF) is typically in the MHz range. This inductor is designed for operating temperatures ranging from -40°C to +125°C. Detailed specifications should be confirmed with the manufacturer's datasheet.
The LVF303015-1R0M-N is an excellent choice for engineers requiring a high-performance, shielded power inductor in a compact package. Its high current capability, low DCR, and effective shielding make it ideal for various power management applications.