EN
  • EN
  • DE
  • IT

CS1008-27NK-S

Part No CS1008-27NK-S
Manufacturer Chilisin
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1149615-CS1008-27NK-S
Categories Custom Parts
Manufacturer Chilisin
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS1008-27NK-S CAD Model

Description

The CS1008-27NK-S is a chip inductor manufactured by Chilisin. It is designed for use in high-frequency applications requiring a specific inductance value and a small form factor. This component is commonly used in wireless communication devices and other electronic circuits.

Applications

  • RF circuits
  • Wireless communication systems
  • Mobile phones
  • Bluetooth devices
  • Matching networks

Features

  • 1008 case size (2.5mm x 2.0mm)
  • Inductance value of 27nH
  • High self-resonant frequency
  • Surface mount technology (SMT)
  • Excellent Q factor
  • RoHS compliant

Benefits

  • Compact Design: The small 1008 package allows for space-saving circuit designs.
  • High Efficiency: The high Q factor minimizes energy loss and improves circuit performance.
  • Easy Assembly: Surface mount design simplifies the manufacturing process.
  • Reliable Operation: Designed for stable performance in various environments.
  • Environmentally Compliant: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The CS1008-27NK-S chip inductor is constructed with precision to ensure accurate inductance and reliable operation. Its electrical characteristics, including inductance tolerance, DC resistance, and rated current, are detailed in the manufacturer's datasheet. This component is suitable for automated assembly and reflow soldering processes.

You May Also Be Interested in

Cirrus Logic Inc.
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429
AVX Corporation
Need more? Email Us
Cherry Semiconductor Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess