The CS0402-47NK-S is a multilayer chip inductor manufactured by Chilisin. It's designed for high-frequency applications and is characterized by its small 0402 (0.4mm x 0.2mm) form factor, making it ideal for miniaturized electronic devices where space is a constraint. The inductor is used primarily for impedance matching, filtering, and tuning in RF circuits.
Applications:
- RF impedance matching
- RF filtering
- Wireless communication circuits
- Mobile phone circuits
- Bluetooth modules
Features:
- Small 0402 package size
- High self-resonant frequency (SRF)
- Excellent Q-factor
- Tight inductance tolerance
- Multilayer construction
Benefits:
- Enables miniaturization of electronic circuits
- Provides stable performance at high frequencies
- Minimizes signal loss and improves circuit efficiency
- Ensures consistent electrical characteristics
- Offers reliable performance and durability
Additional Details:
The CS0402-47NK-S has an inductance value of 47nH. The 'S' at the end likely refers to the packaging (e.g., tape and reel). It is designed for surface mount technology (SMT) assembly. The high Q-factor and SRF are crucial for minimizing losses and ensuring stable operation in high-frequency applications. Detailed specifications, including the tolerance, SRF, and Q-factor at specific frequencies, are available in the Chilisin datasheet.