EN
  • EN
  • DE

ES2EW

Part No ES2EW
Manufacturer Chendahang Electronics Co., Ltd
Catalog Diodes, Rectifiers - Single
Description SURFACE MOUNT SUPER FAST RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Chendahang Electronics Co., Ltd
Win Source Part Number 1172460-ES2EW
Manufacturer Homepage www.szchenda.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ES2EW CAD Model

Description

The ES2EW is a surface-mount fast recovery rectifier manufactured by Chendahang Electronics Co., Ltd. It is designed for applications requiring efficient rectification and fast switching speeds. This diode is commonly used in various electronic circuits to convert AC voltage to DC voltage.

Applications

  • Switching Mode Power Supplies (SMPS)
  • Inverters
  • Freewheeling diodes in inductive circuits
  • DC-DC converters
  • LED Lighting

Features

  • Fast Recovery Time: Enables quick switching, reducing power loss and enhancing efficiency.
  • Surface Mount Device (SMD): Suitable for automated assembly and compact designs.
  • High Surge Current Capability: Withstands transient voltage spikes, ensuring robustness.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves overall performance.
  • High Reliability: Offers stable operation and extended lifespan.

Benefits

  • Increased Efficiency: Fast recovery time and minimal forward voltage drop result in higher efficiency in power conversion circuits.
  • Reduced Heat Generation: Minimizes power dissipation, leading to cooler operation and longer component life.
  • Compact Footprint: Surface mount package allows for smaller and more compact circuit layouts.
  • Robust Performance: High surge current capability ensures reliable operation under varying conditions.
  • Simplified Manufacturing: SMD package simplifies the assembly process, reducing manufacturing costs.

Additional Details

The ES2EW typically features a repetitive peak reverse voltage (VRRM) of around 200V and a forward current (IF) of approximately 2A. It is available in a SMB (DO-214AA) package. Specific electrical characteristics, thermal properties, and mechanical dimensions should be verified from the datasheet for accurate design implementation. The ES2EW is constructed to provide consistent performance in diverse operating environments. Its materials are selected for reliable long-term operation.

You May Also Be Interested in

IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Micro Commercial Co
Interface
Lowest to $0.1165
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0672 $58.6960
135+ $0.8755 $118.1925
205+ $0.8489 $174.0245
285+ $0.8212 $234.0420
365+ $0.7935 $289.6275
490+ $0.7115 $348.6350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess