EN
  • EN
  • DE

1SMAF4736A

Part No 1SMAF4736A
Manufacturer Chendahang Electronics Co., Ltd
Catalog Diodes - Zener - Single
Description Small plastic package suitable for surface mounted design
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Chendahang Electronics Co., Ltd
Win Source Part Number 1122379-1SMAF4736A
Manufacturer Homepage www.szchenda.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1SMAF4736A CAD Model

Description

The 1SMAF4736A is a Zener diode manufactured by Chendahang Electronics Co., Ltd. It is designed to provide voltage regulation and surge protection in various electronic circuits. This diode is part of the SMAF package series, known for its compact size and surface-mount compatibility.

Applications:

  • Voltage Regulation: Used to maintain a stable voltage in circuits despite variations in input voltage or load current.
  • Transient Voltage Suppression (TVS): Protects sensitive electronic components from voltage spikes and surges.
  • Overvoltage Protection: Prevents damage to circuits caused by excessive voltage levels.
  • Clamping Circuits: Used to limit voltage to a specific level in various applications.

Features:

  • Surface Mount Package (SMAF): Compact and easy to integrate into surface-mount circuit boards.
  • Zener Voltage: Provides a specific breakdown voltage for regulation and protection.
  • High Surge Capability: Designed to withstand high transient currents without damage.
  • Fast Response Time: Quickly clamps voltage spikes to protect downstream components.

Benefits:

  • Circuit Protection: Safeguards electronic components from voltage transients and surges.
  • Stable Voltage: Provides a consistent voltage level for reliable circuit operation.
  • Compact Design: Saves space on circuit boards, making it suitable for portable devices.
  • Easy Installation: Surface-mount design simplifies assembly and soldering processes.

Additional Details:

The 1SMAF4736A has a Zener voltage (Vz) of approximately 6.8V. It has a power dissipation rating suitable for surge protection applications. The SMAF package allows for efficient heat dissipation, enhancing the diode's reliability. It is crucial to consult the manufacturer's datasheet for precise specifications, including voltage tolerance, surge current ratings, and operating temperature range. When using the 1SMAF4736A, it's essential to ensure that it's properly oriented in the circuit to provide the intended protection. It is commonly used in power supplies, communication equipment, and consumer electronics to protect against voltage surges and maintain stable voltage levels.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess