EN
  • EN
  • DE

IN4148WS

Part No IN4148WS
Manufacturer Changzhou Shunye Electronics Co.,Ltd.
Catalog Diodes, Rectifiers - Single
Description FAST SWITCHING DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Changzhou Shunye Electronics Co.,Ltd.
Win Source Part Number 1185664-IN4148WS
Manufacturer Homepage my.import.or.kr/diodecn/index.html
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IN4148WS CAD Model

Description

The IN4148WS is a high-speed switching diode manufactured by Changzhou Shunye Electronics Co., Ltd. It's a small-signal silicon epitaxial planar diode commonly used for general-purpose switching applications where speed is a critical factor. The 'WS' designation often indicates a surface-mount package, making it suitable for automated assembly processes.

Applications

  • High-Speed Switching: Used in circuits requiring fast switching speeds, such as logic gates and signal processing circuits.
  • General Rectification: Employed in low-current rectification applications, such as power supplies and signal detection.
  • Signal Demodulation: Used in demodulation circuits to extract signals from modulated carriers.
  • Protection Circuits: Provides protection against voltage spikes and reverse polarity in various electronic circuits.
  • Clipping and Clamping Circuits: Used to limit voltage levels in signal processing and control circuits.

Features

  • High Switching Speed: Enables rapid switching, improving the performance of high-frequency circuits.
  • Low Forward Voltage Drop: Minimizes power losses and improves circuit efficiency.
  • Small Size: Allows for compact circuit designs and high-density board layouts.
  • Surface Mount Package (SMD): Facilitates automated assembly and reduces manufacturing costs.
  • High Reliability: Offers stable and consistent performance over a wide range of operating conditions.

Benefits

  • Improved Performance: High switching speed enhances the performance of high-frequency circuits.
  • Increased Efficiency: Low forward voltage drop minimizes power losses, improving circuit efficiency.
  • Compact Design: Small size allows for high-density board layouts and smaller product designs.
  • Reduced Manufacturing Costs: Surface mount package facilitates automated assembly, lowering manufacturing expenses.
  • Enhanced Reliability: High reliability ensures stable and consistent performance.

The IN4148WS features a fast reverse recovery time, making it ideal for high-speed switching applications. Its small size and surface mount package make it well-suited for modern electronic devices. For precise specifications, including maximum forward current, reverse voltage, and reverse recovery time, refer to the manufacturer's datasheet.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Micro Commercial Co
Interface
Lowest to $0.1165
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4,550+ $0.0127 $57.7850
11,115+ $0.0104 $115.5960
16,670+ $0.0104 $173.3680
25,000+ $0.0092 $230.0000
31,250+ $0.0092 $287.5000
42,860+ $0.0081 $347.1660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,950 pieces
MOQ: 4550 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess