EN
  • EN
  • DE

CTMC1008F-1R0K

Part No CTMC1008F-1R0K
Manufacturer Central Technologies
Catalog Fixed Inductors
Description 1.0UH FERRITE CORE WW INDUCTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes - Fixed Inductors
Mfr Central Technologies
Series CTMC1008F
Package Tape & Reel
Product Status Active
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 1 µH
Tolerance ±10%
Current Rating (Amps) 245 mA
Shielding Unshielded
DC Resistance (DCR) 1.1Ohm Max
Q @ Freq 30 @ 7.96MHz
Frequency - Self Resonant 245MHz
Temperature Range - Operating -45°C ~ 85°C
Inductance Frequency - Test 7.96 MHz
Mounting Type Surface Mount
Package / Case 1008 (2520 Metric)
Supplier Device Package 1008
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.075" (1.90mm)
Standard Package 1 pcs
MSL Level Vendor Undefined
REACH Status REACH info available upon request
Win Source Part Number 752738-CTMC1008F-1R0K
Ultra Librarian 3D Model Ultra Librarian CTMC1008F-1R0K CAD Model

Description

The 752738-CTMC1008F-1R0K is a fixed inductor with a drum core and wirewound construction.

  • Product: 752738-CTMC1008F-1R0K
  • Type: Fixed Inductor
  • Core: Drum Core
  • Construction: Wirewound
  • Shielding: Unshielded
  • Package: Tape and Reel
  • Size: 0.098" L x 0.079" W (2.50mm x 2.00mm)
  • Inductance: 1 μH
  • Tolerance: ±10%
  • Height: 0.075" (1.90mm)
  • REACH Status: Yes
  • Current Rating: 245 mA
  • DC Resistance: 1.1 Ohm max
  • Inductance Frequency Test: 7.96 MHz
  • Standard Package: 1 piece

You May Also Be Interested in

NEC
MOS INTEGRATED CIRCUIT
Lowest to $12.4763
Anaren
RF Couplers Bi-directional Coupling 10.5dB 1.5GHz to 2.2GHz T/R
Lowest to $4.9662
Toshiba Semiconductor and Storage
Need more? Email Us
Others
Lowest to $8.8288
Bourns Inc.
Lowest to $0.3737
Bourns Inc.
Need more? Email Us
Toko America Inc.
Lowest to $14.7725
TDK Corporation
Need more? Email Us
Coilcraft
SMT Power Inductors -– MSS1278
Lowest to $2.7867

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess