EN
  • EN
  • DE

CMR1U-01TR13

Part No CMR1U-01TR13
Manufacturer Central Technologies
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Central Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820790-CMR1U-01TR13
Ultra Librarian 3D Model Ultra Librarian CMR1U-01TR13 CAD Model

Description

The CMR1U-01TR13 is a surface-mount Schottky Barrier Rectifier manufactured by Central Technologies. This diode is designed for high-frequency rectification and fast switching applications. Its compact size and efficient performance make it suitable for a variety of modern electronic devices.

Applications

  • Switching Power Supplies
  • High-Frequency Inverters
  • DC-DC Converters
  • Freewheeling Diodes in Inductive Loads
  • Reverse Polarity Protection

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.
  • High Surge Current Capability: Provides protection against transient voltage spikes.
  • RoHS Compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances standards.

Benefits

  • Improved System Efficiency: The low forward voltage drop reduces power dissipation, leading to more efficient circuits.
  • Enhanced Reliability: High surge current capability ensures robustness against voltage transients.
  • Compact Design: Surface mount package allows for miniaturization of electronic devices.
  • Simplified Assembly: Facilitates automated pick-and-place assembly, reducing manufacturing costs.
  • Environmentally Compliant: RoHS compliance ensures adherence to environmental regulations.

Technical Specifications

The CMR1U-01TR13 typically features a forward voltage drop of around 0.3 to 0.5 volts, a maximum repetitive reverse voltage (Vrrm) of 100V, and a forward current (If) rating of 1 Ampere. It is commonly available in a small outline SMD package (e.g., SOD-123). It's crucial to refer to the official datasheet for precise electrical characteristics, thermal resistance, and package dimensions. This rectifier utilizes a metal-semiconductor junction formed between a metal and a semiconductor, resulting in its unique electrical properties.

The CMR1U-01TR13 is an ideal choice for designers seeking a reliable and efficient Schottky diode for demanding applications. Its combination of low forward voltage drop, fast switching speed, and high surge current capability makes it a versatile component for modern power electronics.

You May Also Be Interested in

Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess