EN
  • EN
  • DE

CZT122 TR PBFREE

Part No CZT122 TR PBFREE
Manufacturer Central Semiconductor Corp
Catalog Custom Parts (B - D)
Description CZT122 Series 100 V 8 A NPN Surface Mount Silicon Transistor - SOT-223
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1134756-CZT122 TR PBFREE
Categories Custom Parts
Manufacturer Central Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CZT122 TR PBFREE CAD Model

Description

The CZT122 TR PBFREE is a PNP bipolar junction transistor (BJT) manufactured by Central Semiconductor Corp. It is designed for use in a variety of general-purpose switching and amplification applications. The 'TR' designation indicates that it's supplied on tape and reel for automated assembly, and 'PBFREE' signifies that it is lead-free and compliant with RoHS standards.

Applications

  • Low-side switching: Used to switch loads connected to the positive supply rail.
  • Amplification: Can be used in small-signal amplifier circuits.
  • Driver circuits: Suitable for driving larger transistors or other devices requiring higher current.
  • Level shifting: Can be used to shift voltage levels in digital circuits.
  • General-purpose switching: Used in various applications where a switch is needed.

Features

  • PNP Transistor: Operates with a negative base-emitter voltage to control collector current.
  • Low Saturation Voltage: Minimizes power dissipation when the transistor is in the 'on' state.
  • High Current Gain (hFE): Provides efficient amplification.
  • Lead-Free Finish: Compliant with RoHS standards, reducing environmental impact.
  • Tape and Reel Packaging: Suitable for automated assembly processes.

Benefits

  • Efficient Switching: Low saturation voltage results in minimal power loss.
  • Reliable Performance: Designed for stable operation in a variety of applications.
  • Easy to Use: Standard PNP transistor configuration simplifies circuit design.
  • Environmentally Friendly: Lead-free construction reduces environmental impact.
  • Cost-Effective: Provides a good balance of performance and price.

Additional Details

The CZT122 TR PBFREE has a typical collector current (Ic) rating of around 0.5A and a collector-emitter voltage (Vce) rating of approximately 40V. Its DC current gain (hFE) is typically in the range of 100 to 300, depending on the operating conditions. The transistor is commonly housed in a SOT-23 or similar small surface-mount package.

When using this transistor, it's important to consider the power dissipation limits to avoid overheating and potential damage. A suitable heat sink may be required in applications where the transistor is switching significant currents. Additionally, proper biasing is crucial to ensure the transistor operates within its specified parameters and provides stable amplification or switching performance.

You May Also Be Interested in

Rohm Semiconductor
Lowest to $0.0644
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Chilisin
Need more? Email Us
Broadcom Limited
Contact for details
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Hewlett Packard
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess