The CMSZ5240B is a Zener diode manufactured by Central Semiconductor Corp. It is designed to provide voltage regulation and protection in a variety of electronic circuits. As a Zener diode, it operates in the reverse breakdown region to maintain a stable voltage across its terminals when the reverse voltage exceeds the Zener voltage.
Applications:
- Voltage regulation in power supplies
- Overvoltage protection in sensitive electronic equipment
- Clipping and clamping circuits
- Reference voltage generation
- Transient voltage suppression
Features:
- Zener Voltage: Typically 10V (specific voltage depends on the exact suffix).
- Low Zener impedance
- High surge current capability
- Surface Mount Device (SMD) package
- RoHS compliant
Benefits:
- Provides stable voltage regulation, ensuring consistent performance of connected circuits.
- Protects circuits from overvoltage conditions, preventing damage to sensitive components.
- Compact SMD package allows for efficient use of board space.
- High surge current capability ensures robustness against transient voltage spikes.
- RoHS compliance ensures environmental friendliness.
Additional Details:
The CMSZ5240B is commonly available in a SOD-123 or similar small outline SMD package. The exact Zener voltage is designated by a suffix to the part number (e.g., CMSZ5240B-xx, where 'xx' indicates the specific voltage). The diode's power dissipation rating is typically around 500mW. Its operating temperature range is typically -65°C to +150°C.
When using the CMSZ5240B, it's crucial to select the correct Zener voltage for the specific application. The reverse current should be limited to prevent overheating and potential failure of the diode. A series resistor is often used to limit the current through the Zener diode and ensure proper operation within its safe operating area. Consult the datasheet for detailed specifications and application recommendations.