EN
  • EN
  • DE

CMSH1-150HE TR13 PBFREE

Part No CMSH1-150HE TR13 PBFREE
Manufacturer Central Semiconductor Corp
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 150V 1A SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features Diode Schottky 150 V 1A Surface Mount SMA
Manufacturer Central Semiconductor Corp
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA
Family Name CMSH1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number -CMSH1-150HEDKR, CMSH1-150HECT, -CMSH1-150HE TR13-DKR, CMSH1-150HE DKR-ND, -CMSH1-150HE CT-ND, -CMSH1-150HE TR13, CMSH1-150HE DKR, -CMSH1-150HECT, -1583-CMSH1-150HETR13PBFREEDKR, CMSH1-150HE CT-ND, -CMSH1-150HE DKR-ND, CMSH1-150HETR-ND, CMSH1-150HE TR13, CMSH1-150HEDKR-ND, -1583-CMSH1-150HETR13PBFREECT, -CMSH1-150HE TR13 PBFREE, 1514-CMSH1-150HETR13PBFREECT, -CMSH1-150HEDKR-ND, CMSH1-150HE TR13 LEAD FREE, -CMSH1-150HE TR13-ND, -CMSH1-150HE TR13-DKR-ND, CMSH1-150HEDKR, 1514-CMSH1-150HETR13PBFREETR, -CMSH1-150HE TR13-CT-ND, CMSH1-150HE TR, CMSH1-150HE TR-ND, CMSH1-150HECT-ND, CMSH1-150HETR, 1514-CMSH1-150HETR13PBFREEDKR, -CMSH1-150HECT-ND, CMSH1-150HE CT
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866994-CMSH1-150HE TR13 PBFREE
Ultra Librarian 3D Model Ultra Librarian CMSH1-150HE TR13 PBFREE CAD Model

Description

The Central Semiconductor Corp CMSH1-150HE TR13 PBFREE is a diode Schottky that has a medium popularity in the market with a limited supply and demand status.

  • Suitability: Suitable for use in various electronic devices
  • Manufacturer: Central Semiconductor Corp
  • Win Source Part Number: 866994

You May Also Be Interested in

Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4065 $58.9425
350+ $0.3336 $116.7600
540+ $0.3232 $174.5280
740+ $0.3127 $231.3980
960+ $0.3023 $290.2080
1,280+ $0.2710 $346.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess