EN
  • EN
  • DE

CMPD2836E

Part No CMPD2836E
Manufacturer Central Semiconductor Corp
Catalog Diodes, Rectifiers - Arrays
Description ENHANCED SPECIFICATION SURFACE MOUNT DUAL, SILICON SWITCHING DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Central Semiconductor Corp
Win Source Part Number 1162371-CMPD2836E
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CMPD2836E CAD Model

Description

The CMPD2836E is a dual common cathode ultrafast switching rectifier array from Central Semiconductor Corp, designed for high-efficiency and high-speed applications. It is available in a space-saving SOT-363 package. This rectifier is optimized for use in circuits where minimizing switching losses and maximizing efficiency are crucial.

Applications:

  • High-frequency power supplies
  • DC-DC converters
  • Freewheeling diodes in inductive loads
  • Reverse polarity protection
  • Portable devices

Features:

  • Ultrafast switching speed: Reduces switching losses and improves efficiency.
  • Low forward voltage drop: Minimizes power dissipation.
  • Small SOT-363 package: Saves board space.
  • High surge current capability: Provides robust performance.
  • Common cathode configuration: Simplifies circuit design.
  • RoHS compliant: Environmentally friendly.

Benefits:

  • Improved efficiency in power conversion due to ultrafast switching and low forward voltage drop.
  • Reduced board space requirements due to the small package size.
  • Enhanced reliability with high surge current capability.
  • Simplified circuit layout in common cathode applications.
  • Environmentally compliant.
  • Suitable for high-frequency applications.

Additional Details:

The CMPD2836E has a repetitive peak reverse voltage (VRRM) rating of 75V and a continuous forward current (IF) rating of 200mA per diode. The typical forward voltage drop (VF) is 0.9V at 100mA. The reverse recovery time (trr) is typically 35ns, contributing to its ultrafast switching characteristics. Operating temperature ranges from -65°C to +150°C. It's designed for automated surface mount assembly and is widely used in various power management circuits for its high performance and compact size.

You May Also Be Interested in

Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1213 $58.2240
1,165+ $0.0993 $115.6845
1,790+ $0.0970 $173.6300
2,470+ $0.0936 $231.1920
3,210+ $0.0901 $289.2210
4,290+ $0.0809 $347.0610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess