EN
  • EN
  • DE

ZMXM-400-1

Part No ZMXM-400-1
Manufacturer CEL
Catalog RF Transceiver Modules
Description MATRIX TRANSCEIVER MODULES | RF TXRX MOD 802.15.4 TRACE ANT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer CEL
Packaging Bulk
Status Obsolete
RF Family/Standard 802.15.4
Protocol Zigbee
Frequency 2.4GHz
Data Rate 250kbps
Power - Output 20dBm
Sensitivity -92dBm
Serial Interfaces UART
Antenna Type Integrated, Trace
Utilized IC / Part CC2430
Memory Size 128kB Flash, 8kB RAM
Supply Voltage (V) 2.1V ~ 3.6V
Receiving Current 33mA
Transmitting Current 50mA ~ 130mA
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package PCB Module
Manufacturer Pack Quantity 180
MSL Level 3 (168 Hours)
Win Source Part Number 1283160-ZMXM-400-1
Manufacturer Homepage www.cel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZMXM-400-1 CAD Model

Description

The CEL ZMXM-400-1 is a PCB module that operates at a frequency of 2.4GHz.

  • Manufacturer: CEL
  • Frequency: 2.4GHz
  • Protocol: Zigbee
  • Data Rate: 250kbps
  • Memory Size: 128kB flash and 8kB RAM
  • Antenna Type: Integrated trace antenna
  • Output Power: 20dBm
  • Sensitivity: -92dBm
  • IC/Part: CC2430
  • RF Family/Standard: 802.15.4
  • Serial Interface: UART
  • Product Status: Obsolete
  • Package: Bulk
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 180
  • MSL Level: 3 (168 hours)
  • Supply Voltage Range: 2.1V to 3.6V
  • Receiving Current: 33mA
  • Transmitting Current: 50mA to 130mA

You May Also Be Interested in

Infineon Technologies
IC MODULE BLUETOOTH SMD / Transceiver Module
Need more? Email Us
Silicon Labs
RF TXRX MODULE WIFI ANT SMD / WiFi 802.11b/g/n Transceiver Module 2.412GHz ~ 2.484GHz Integrated, Chip Surface Mount
Need more? Email Us
NimbeLink, LLC
EMBEDDED CELLULAR MODEM / Cellular 4G LTE CAT-4 (AT&T/Verzion) Transceiver Module 600MHz, 700MHz, 850MHz, 1.7GHz, 1.9GHz Through Hole
Need more? Email Us
Digi International
RF TXRX MOD ISM < 1GHZ CHAS MNT / General ISM < 1GHz Transceiver Module 800MHz Chassis Mount
Need more? Email Us
U-blox
RF TXRX MOD WIFI / Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Lowest to $16.5699
STMicroelectronics
RF TXRX MODULE BT PCB TRC SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz ~ 2.4835GHz PCB Trace Surface Mount
Lowest to $14.5973
Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $29.1044
Infineon Technologies
RF TXRX MOD BLUETOOTH U.FL SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
Infineon Technologies
RF TXRX MOD BLE 5.0 TRC ANT SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Lowest to $20.0736

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess