EN
  • EN
  • DE

PS2761-1-V-F3-A

Part No PS2761-1-V-F3-A
Manufacturer CEL
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer CEL
Win Source Part Number 352201-PS2761-1-V-F3-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2761-1-V-F3-A CAD Model

Description

The PS2761-1-V-F3-A is a single-channel solid-state relay (SSR) manufactured by CEL (California Eastern Laboratories). It's designed for applications requiring electrical isolation and reliable switching. The 'V' in the part number likely indicates a specific voltage or isolation rating, while 'F3' refers to a specific tape and reel packaging for automated assembly, and 'A' could relate to a specific pinout or internal configuration.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs) and other industrial control systems for switching various loads and signals.
  • Security Systems: Employed in alarm systems and access control systems for reliable and isolated switching of control signals.
  • Telecommunications: Integrated into telecom equipment for signal switching and isolation in communication circuits.
  • Measurement and Instrumentation: Used in measuring instruments for accurate and isolated switching of analog and digital signals.
  • Medical Equipment: Suitable for use in medical devices requiring high levels of electrical isolation for patient safety.

Features

  • High Isolation Voltage: Provides a high degree of electrical isolation between the input (control) and output (load) circuits.
  • Low On-Resistance: Minimizes voltage drop and power dissipation across the switch when conducting.
  • Fast Switching Speed: Enables rapid switching operations, improving system response time.
  • Compact Package: Allows for space-saving designs and integration into densely populated circuit boards.
  • Surface Mount Technology (SMT): Compatible with automated assembly processes for efficient manufacturing.

Benefits

  • Enhanced System Safety: High isolation voltage protects sensitive circuitry and personnel from potentially hazardous voltages.
  • Reduced Power Consumption: Low on-resistance minimizes power loss, contributing to energy efficiency.
  • Improved System Performance: Fast switching speed enables quick response times and enhanced control.
  • Simplified Manufacturing: SMT compatibility streamlines the assembly process and reduces manufacturing costs.
  • Extended Product Lifespan: Solid-state design eliminates mechanical wear and tear, resulting in a longer operational life.

Additional Details

The PS2761-1-V-F3-A typically operates with a low input forward voltage. It is capable of switching voltages up to 60V and currents up to 120mA. The isolation voltage is rated at 3750Vrms. It is RoHS compliant and the F3 suffix indicates specific tape and reel packaging. The operating temperature range is typically -40°C to +85°C. Refer to the datasheet for precise specifications.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD
Lowest to $0.4701
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP
Lowest to $3.6891
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.3584
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $1.1381
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Need more? Email Us
Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
Broadcom Limited
OPTOISOLTR 5KV 4CH TRANS 16-DIP
Lowest to $1.2869
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.6537

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess