EN
  • EN
  • DE

CN6645-1100BG900I-AAP-Y-G

Part No CN6645-1100BG900I-AAP-Y-G
Manufacturer Cavium
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cavium
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820857-CN6645-1100BG900I-AAP-Y-G
Ultra Librarian 3D Model Ultra Librarian CN6645-1100BG900I-AAP-Y-G CAD Model

Description

The CN6645-1100BG900I-AAP-Y-G is a multi-core processor from Cavium, belonging to the Octeon II family. This processor is designed for high-performance networking, security, and data center applications. It features multiple MIPS64 cores, along with a rich set of integrated hardware accelerators for packet processing, deep packet inspection (DPI), security, and storage. Its advanced architecture makes it well-suited for demanding workloads in enterprise and service provider environments.

Applications:

  • Network Security Appliances: Used in firewalls, intrusion detection/prevention systems (IDS/IPS), and VPN gateways.
  • Routers and Switches: Enables high-performance packet processing and forwarding in network routers and switches.
  • Storage Controllers: Accelerates storage I/O operations and provides data protection features in storage arrays.
  • Wireless Base Stations: Supports efficient processing of wireless traffic in cellular base stations.
  • Data Center Networking: Powers cloud servers, virtualized network functions (VNFs), and software-defined networking (SDN) infrastructure.

Features:

  • Multi-Core MIPS64 Architecture: Features multiple MIPS64 cores for parallel processing and high throughput.
  • Integrated Hardware Accelerators: Includes dedicated hardware accelerators for packet processing, cryptography (e.g., IPSec, SSL), deep packet inspection (DPI), and regular expression matching.
  • High-Speed I/O Interfaces: Supports various high-speed interfaces, including Gigabit Ethernet (GbE), 10 Gigabit Ethernet (10GbE), 40 Gigabit Ethernet (40GbE), PCI Express (PCIe), and Interlaken.
  • DDR3 Memory Controller: Integrates a high-performance DDR3 memory controller for fast memory access.
  • Security Features: Incorporates hardware-based security features, such as secure boot, encryption/decryption, and authentication.

Benefits:

  • High Performance: Delivers exceptional performance for demanding networking, security, and data center workloads.
  • Hardware Acceleration: Offloads computationally intensive tasks to hardware accelerators, freeing up CPU resources and reducing latency.
  • Scalability: Supports a wide range of applications and can be scaled to meet evolving network requirements.
  • Enhanced Security: Provides hardware-based security features to protect against cyber threats and data breaches.
  • Reduced Power Consumption: Optimizes power consumption for energy-efficient operation in data center environments.

Additional Details:

The CN6645-1100BG900I-AAP-Y-G likely uses a Ball Grid Array (BGA) package with 900 pins ('BG900'), enabling a high density of I/O connections. The '1100' may refer to the operating frequency (1.1 GHz). 'AAP' likely refers to advanced application processing. 'Y' and 'G' are likely revision or grade designators.

This processor is a powerful solution for applications requiring high performance, advanced security features, and scalable architecture, making it a key component in modern network infrastructure and data center environments.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess