EN
  • EN
  • DE

CN5640-600-BG1217-NSP-Y-G

Part No CN5640-600-BG1217-NSP-Y-G
Manufacturer Cavium
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1020102-CN5640-600-BG1217-NSP-Y-G
Categories OEM Parts(C-E)
Manufacturer Cavium
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CN5640-600-BG1217-NSP-Y-G CAD Model

Description

The CN5640-600-BG1217-NSP-Y-G is a multi-core processor from Cavium Networks, likely part of their Octeon II family. Octeon II processors are designed for high-performance networking, security, and storage applications, featuring multiple MIPS cores, hardware accelerators, and advanced I/O interfaces.

Applications

  • Enterprise Routers and Switches: High-performance routing and switching for enterprise networks.
  • Security Appliances: Firewalls, intrusion detection systems (IDS), and intrusion prevention systems (IPS) for network security.
  • Storage Controllers: Storage controllers for networked storage devices (NAS, SAN).
  • Wireless Base Stations: Wireless base stations and access points for cellular and Wi-Fi networks.
  • Cloud Computing Infrastructure: Servers and networking equipment for cloud computing environments.

Features

  • Multi-Core MIPS Architecture: Features multiple MIPS64 cores for parallel processing of network and security tasks.
  • Hardware Acceleration: Includes dedicated hardware engines for cryptography, packet processing, QoS, and virtualization.
  • High-Speed I/O: Supports Gigabit Ethernet, 10 Gigabit Ethernet, PCI Express, and other high-bandwidth interfaces.
  • Virtualization Support: Provides hardware-assisted virtualization features for improved performance and security.
  • Power Management: Incorporates advanced power management techniques to minimize energy consumption.

Benefits

  • High Throughput: Delivers exceptional performance for demanding network and security workloads.
  • Enhanced Security: Protects network infrastructure and data with advanced security features.
  • Scalability: Allows for scaling performance to meet changing network demands.
  • Improved Virtualization: Enables efficient virtualization for cloud computing environments.
  • Reduced Power Consumption: Minimizes operating costs and environmental impact.

Additional Details

The CN5640-600-BG1217-NSP-Y-G likely operates at a clock speed of 600 MHz. The BG1217 denotes a BGA (Ball Grid Array) package with 1217 pins. 'NSP', 'Y', and 'G' likely represent specific configuration options or features. Designed to offload computationally intensive tasks to dedicated hardware accelerators, optimizing overall system performance and efficiency. For precise details regarding core count, memory interface, and power consumption, please refer to the official Cavium datasheets.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Hewlett Packard
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
Amphenol
Lowest to $15.6410
Texas Instruments
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Coilcraft
PoE transformer, for TI TPS23750, 7.5V, SMT, RoHS
Lowest to $3.4947

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess