EN
  • EN
  • DE

CN5020-500BG564I-SCP-G

Part No CN5020-500BG564I-SCP-G
Manufacturer Cavium
Catalog Custom Parts (B - D)
Description Embedded Processor 564-Pin HSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 564
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1220593-CN5020-500BG564I-SCP-G
Categories Custom Parts
Manufacturer Cavium
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CN5020-500BG564I-SCP-G CAD Model

Description

The CN5020-500BG564I-SCP-G is a multi-core processor from Cavium's Octeon CN5020 family. These processors are designed for high-performance networking and security applications, offering a balance of power efficiency and processing capability. They are suitable for deployment in network appliances, security gateways, and control plane processing.

Applications:

  • Network Security Appliances: Firewalls, intrusion detection/prevention systems, and VPN gateways.
  • Wireless LAN Controllers: Managing and securing wireless network infrastructure.
  • Control Plane Processing: Managing network traffic and routing decisions.
  • Storage Networking: Accelerating storage traffic and ensuring data integrity.

Features:

  • Multi-core architecture: Featuring multiple MIPS64 cores for parallel processing.
  • Hardware acceleration: Dedicated hardware engines for cryptography, packet processing, and QoS.
  • Integrated security features: Supports various encryption and authentication protocols.
  • Extensive I/O interfaces: Provides connectivity options for Gigabit Ethernet, PCI Express, and other peripherals.
  • Energy efficient: Optimized for low power consumption in embedded systems.

Benefits:

  • High performance: Delivers fast packet processing and low latency for network applications.
  • Enhanced security: Protects against network threats and ensures data confidentiality.
  • Reduced power consumption: Lowers operating costs and extends battery life in portable devices.
  • Simplified development: Supported by a comprehensive software development kit (SDK).
  • Scalable architecture: Suitable for a wide range of network configurations and traffic volumes.

Additional Details:

The CN5020-500BG564I-SCP-G operates at a clock speed of 500 MHz and is part of the CN5020 family of processors. The device includes specialized hardware accelerators for tasks like deep packet inspection (DPI) and intrusion detection, offloading these computationally intensive processes from the CPU cores. It supports a variety of memory interfaces, including DDR2 and DDR3. Software support includes comprehensive drivers, libraries, and example applications designed to simplify development and deployment. The Octeon processors are well-suited for applications that require high levels of security and performance.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0244
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
C&K Components
Need more? Email Us
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess