EN
  • EN
  • DE

CN3020-400BG564-CP-Y-G

Part No CN3020-400BG564-CP-Y-G
Manufacturer Cavium
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cavium
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820827-CN3020-400BG564-CP-Y-G
Ultra Librarian 3D Model Ultra Librarian CN3020-400BG564-CP-Y-G CAD Model

Description

The CN3020-400BG564-CP-Y-G is a multi-core processor from Cavium's Octeon CN3020 family, designed for entry-level networking and security applications. It offers a balance of performance and power efficiency, making it suitable for a variety of embedded systems and network appliances. The Octeon CN3020 family integrates multiple MIPS64 cores, hardware acceleration for common networking tasks, and a range of I/O interfaces.

Applications:

  • Small Office/Home Office (SOHO) Routers: Providing secure and reliable internet connectivity for small networks.
  • Network Attached Storage (NAS) Devices: Handling network traffic and security for storage devices.
  • VPN Appliances: Securing remote access to corporate networks.
  • Industrial Control Systems: Managing and securing communication in industrial environments.

Features:

  • Multi-core MIPS64 architecture: Delivers parallel processing capabilities for improved performance.
  • Hardware acceleration: Offloads CPU intensive tasks such as packet processing and encryption.
  • Integrated security features: Supports IPsec, SSL/TLS, and other security protocols.
  • Flexible I/O interfaces: Provides connectivity options for Ethernet, USB, and other peripherals.
  • Low power consumption: Enables energy-efficient operation in embedded systems.

Benefits:

  • Enhanced network performance: Accelerates packet processing and reduces latency in network applications.
  • Improved security: Protects against network threats and ensures data confidentiality.
  • Reduced power consumption: Lowers operating costs and extends battery life in portable devices.
  • Simplified development: Provides a comprehensive software development kit (SDK) for application development.
  • Cost-effective solution: Offers a balance of performance and features for entry-level applications.

Additional Details:

The CN3020-400BG564-CP-Y-G operates at a clock speed of 400 MHz. It integrates hardware accelerators for cryptography, packet processing, and regular expression matching. These accelerators offload the CPU, improving overall system performance. The processor supports various memory interfaces, including DDR2 and DDR3. Cavium provides extensive software support for the Octeon CN3020 family, including drivers, libraries, and example applications. The Octeon CN3020 family is also available in various package options to meet different application requirements.

You May Also Be Interested in

Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Phoenix Contact
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.4532 $94.9064
3+ $38.9362 $116.8086
5+ $37.7200 $188.6000
7+ $36.5026 $255.5182
9+ $35.2864 $317.5776
11+ $31.6355 $347.9905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess