EN
  • EN
  • DE

CN1620-400BG233-G

Part No CN1620-400BG233-G
Manufacturer Cavium
Catalog HOT - SALES and EOL Components (B - C)
Description NITROX PX CN16XX Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cavium
Win Source Part Number 95053-CN1620-400BG233-G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Introduction Date May 26, 2009
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian CN1620-400BG233-G CAD Model

Description

Overview

The CN1620-400BG233-G is engineered for high-precision applications, offering exceptional stability and accuracy. It is particularly well-suited for integration into advanced electronic systems.

Applications

  • Industrial automation
  • Medical equipment
  • Precision instrumentation

Features and Benefits

  • Precision Engineering: Perfect for high-stakes environments where accuracy is crucial.
  • Durable Construction: Built to withstand harsh operational conditions.
  • Versatile Use: Compatible with a broad range of electronic systems.

Additional Details

The CN1620-400BG233-G is a versatile component, designed to provide consistent performance across varying conditions, making it indispensable for precision applications.

You May Also Be Interested in

EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Broadcom Limited
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
Toko America Inc.
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
STMicroelectronics
Lowest to $2.9707
KEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess